steute Datasheets for Proximity Sensors
Proximity sensors, all types is a general search form for all proximity sensors and presence detection product areas.
Proximity Sensors: Learn more
| Product Name | Notes |
|---|---|
| Features/Options Metal enclosure M8 thread Non-flush mounting To be connected to RF 96 ST or RF I/O universal transmitter | |
| Features/Options Cold-resistant down to -40 °C or heat-resistant up to +120 °C High degree of protection IP 68 Stainless steel enclosure Flush mounting Long life, no mechanical wear Suitable for... | |
| Features/Options Cold-resistant down to -40 °C High degree of protection IP 68 Stainless steel enclosure 1 Reed contact Actuation from side Switching distance up to 30 mm With pre-wired cable... | |
| Features/Options Ex zone 0 and 20 Stainless steel enclosure Flush or non-flush mounting Long life, no mechanical wear Suitable for the food processing industry Insensitive to soiling With LED Enclosure... | |
| Features/Options Ex zone 1 and 21 in combination with universal transmitter Ex RF 96 ST Metal enclosure M12 thread Non-flush mounting With M12 coupling, 4-pole | |
| Features/Options Ex zone 1 and 21 in combination with universal transmitter Ex RF 96 ST Metal enclosure M18 thread Non-flush mounting With M12 coupling, 4-pole | |
| Features/Options Ex zone 1 and 21 in combination with universal transmitter Ex RF 96 ST Metal enclosure M30 thread Non-flush mounting With M12 coupling, 4-pole | |
| Features/Options Ex zone 1 and 21 Brass enclosure, nickeled, available in stainless steel Including 2 mounting nuts 1 Reed contact Actuation from front, actuation from side only with bistable contact... | |
| Features/Options Ex zone 1 and 21 Brass enclosure, nickeled Including 2 mounting nuts Long life 1 Reed contact Actuation from front Switching distance up to 30 mm depending on the... | |
| Features/Options Ex zone 1 and 21 Brass enclosure, nickeled Long life 1 Reed contact Actuation from front Switching distance up to 25 mm depending on the actuating magnet With pre-wired... | |
| Features/Options Ex zone 1 and 21 Brass enclosure, nickeled Long life 1 Reed contact Actuation from front Switching distance up to 30 mm depending on the actuating magnet With pre-wired... | |
| Features/Options Ex zone 1 and 21 Stainless steel enclosure 1 Reed contact Cold-resistant down to -40 °C Actuation from side Switching distance up to 30 mm With pre-wired cable Ex... | |
| Features/Options Heat-resistant up to +130 °C Thermoplastic enclosure Long life 1 Reed contact Actuation from front and from side Switching distance up to 48 mm depending on the actuating magnet... | |
| Features/Options Metal enclosure M12 thread Non-flush mounting To be conntected to RF 96 ST or RF I/O universal transmitter With M12 coupling, 4-pole | |
| Features/Options Metal enclosure M18 thread Non-flush mounting To be conntected to RF 96 ST or RF I/O universal transmitter With M12 coupling, 4-pole | |
| Features/Options Metal enclosure M30 thread Non-flush mounting To be conntected to RF 96 ST or RF I/O universal transmitter With M12 coupling, 4-pole | |
| Features/Options Temperature resistant from -40 °C up to +130 °C Thermoplastic enclosure Long life 1 Reed contact Actuation from front and from side Switching distance up to 33 mm depending... | |
| Features/Options Temperature resistant from -60 °C to +100 °C High degree of protection IP 69K Metal enclosure M12 x 1 thread Long life 1 Reed contact Actuation from front and... | |
| Features/Options Thermoplastic enclosure EnOcean® wireless technology No wiring and pipe laying required Power supply by Lithium battery Easy programming of receiver Multi-network capable Output signal can be individually configurated... | |
| Features/Options Thermoplastic enclosure sWave® wireless technology (SW868/SW915) or EnOcean® wireless technology (EN868) No wiring and pipe laying required Power supply by Lithium battery Easy programming of receiver Multi-network... | |
| Features/Options Thermoplastic enclosure sWave® wireless technology No wiring and pipe laying required Power supply by Lithium battery Easy programming of receiver Output signal can be individually configurated at the... | |
| Features/Options Thermoplastic or stainless steel enclosure RF RC M30 … : Sensor with reed contact RF GS M30 … : Sensor based on GMR effect RF HS M30 … :... | |
| Features / Options Metal enclosure Enclosure diameter M12 x 1 Flush mounting Long life, no mechanical wear Insensitive to soiling With LED With pre-wired cable or plug-in connector | |
| Features / Options Metal enclosure Enclosure diameter M18 x 1 Flush mounting Long life, no mechanical wear Insensitive to soiling With LED With pre-wired cable or plug-in connector | |
| Features / Options Metal enclosure Enclosure diameter M30 x 1.5 Flush mounting Long life, no mechanical wear Insensitive to soiling With LED With pre-wired cable or plug-in connector | |
| Features / Options Metal enclosure Long life 1 Reed contact Actuation from front and from side Switching distance up to 29 mm depending on the actuating magnet With pre-wired cable... | |
| Features / Options Metal enclosure Long life 1 Reed contact Actuation from front and from side Switching distance up to 30 mm depending on the actuating magnet With pre-wired cable... | |
| Features / Options Metal enclosure Long life 1 Reed contact Actuation from front and from side Switching distance up to 39 mm depending on the actuating magnet With pre-wired cable... | |
| Features / Options Metal enclosure Long life 1 Reed contact Actuation from front and from side Switching distance up to 41 mm depending on the actuating magnet With pre-wired cable... | |
| Features / Options Metal enclosure Long life 1 Reed contact Actuation from front, actuation from side only with bistable contact Switching distance up to 30 mm depending on the actuating... | |
| Features / Options Metal enclosure Long life 1 Reed contact Actuation from front Switching distance up to 25 mm depending on the actuating magnet With pre-wired cable Version for high... | |
| Features / Options Metal enclosure Long life 1 Reed contact Actuation from front Switching distance up to 30 mm depending on the actuating magnet With pre-wired cable Version for high... | |
| Features / Options Stainless steel enclosure Enclosure diameter M8 x 1 Flush mounting Long life, no mechanical wear Suitable for the food processing industry Insensitive to soiling With LED With... | |
| Features / Options Thermoplastic enclosure Application on pneumatic cylinders Long life 1 Reed contact Actuation from front and from side With pre-wired cable With LED Version for high temperatures up... | |
| Features / Options Thermoplastic enclosure Long life 1 Reed contact Actuation from front and from side Switching distance up to 29 mm depending on the actuating magnet With pre-wired cable... | |
| Features / Options Thermoplastic enclosure Long life 1 Reed contact Actuation from front and from side Switching distance up to 31 mm depending on the actuating magnet With pre-wired cable... | |
| Features / Options Thermoplastic enclosure Long life 1 Reed contact Actuation from front and from side Switching distance up to 33 mm depending on the actuating magnet With pre-wired cable... | |
| Features / Options Thermoplastic enclosure Long life 1 Reed contact Actuation from front and from side Switching distance up to 36 mm depending on the actuating magnet With pre-wired cable... | |
| Features / Options Thermoplastic enclosure Long life 1 Reed contact Actuation from front and from side Switching distance up to 40 mm depending on the actuating magnet With pre-wired cable... | |
| Features / Options Thermoplastic enclosure Long life 1 Reed contact Actuation from front and from side Switching distance up to 48 mm depending on the actuating magnet With pre-wired cable... | |
| Features / Options Thermoplastic enclosure Long life 1 Reed contact Actuation from front and from side With pre-wired cable Coupler for magnetic sensors with plug-in connector: Klar + Beilschmidt Version... | |
| Optical wireless sensors mean that movements can be monitored without any contact whatsoever. This is particularly beneficial in conjunction with large load carriers (LLC) which are very heavy and would... |