steute Foot Switch with Thermoplastic Enclosure KF 4

Description
Features / Options 4-pedal type Thermoplastic enclosure with metal base plate Max. 2 contacts per pedal Wiring compartment Reed contacts for low currents from 1 mA to 1 A Micro switches for current load up to 5 A Available with Hall sensor: Analogue output signal proportional to pedal travel Available with pre-wired cable or plug-in connector, other contact combinations on request
Datasheet
Description
Features / Options 4-pedal type Thermoplastic enclosure with metal base plate Max. 2 contacts per pedal Wiring compartment Reed contacts for low currents from 1 mA to 1 A Micro switches for current load up to 5 A Available with Hall sensor: Analogue output signal proportional to pedal travel Available with pre-wired cable or plug-in connector, other contact combinations on request
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Foot Switch with Thermoplastic Enclosure - KF 4 - steute
Ridgefield, CT, USA
Foot Switch with Thermoplastic Enclosure
KF 4
Foot Switch with Thermoplastic Enclosure KF 4
Features / Options 4-pedal type Thermoplastic enclosure with metal base plate Max. 2 contacts per pedal Wiring compartment Reed contacts for low currents from 1 mA to 1 A Micro switches for current load up to 5 A Available with Hall sensor: Analogue output signal proportional to pedal travel Available with pre-wired cable or plug-in connector, other contact combinations on request

Features / Options

  • 4-pedal type
  • Thermoplastic enclosure with metal base plate
  • Max. 2 contacts per pedal
  • Wiring compartment
  • Reed contacts for low currents from 1 mA to 1 A
  • Micro switches for current load up to 5 A
  • Available with Hall sensor: Analogue output signal proportional to pedal travel
  • Available with pre-wired cable or plug-in connector, other contact combinations on request
Supplier's Site Datasheet

Technical Specifications

  steute
Product Category Foot Switches
Product Number KF 4
Product Name Foot Switch with Thermoplastic Enclosure
Operating Temperature 14 to 140 F (-10 to 60 C)
Pedals 4
Switch / Action Method Snap Action Switch; Reed Contact
Configuration Normally Open
Maximum Current 1 to 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Foot switch - LKF - LKF 1PW 2M -  - Schmersal Inc.
Specs
Operating Temperature 14 to 158 F (-10 to 70 C)
View Details
Light Medium Size, One Pedal Foot Switch - 51.407 - Altech Corp.
Specs
Protection No Guard (or Separate Guard); Anti-Trip Mechanism
Operating Temperature -22 to 176 F (-30 to 80 C)
Pedals One
View Details
Foot Switch Bellows - 316945 - RS Components, Ltd.
Specs
Switch / Action Method Air Switch
View Details
Schaltbau S293 series - Dead-man foot switches -  - Schaltbau GmbH
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details