Features / Options
With emergency-stop push-button
Max. 4 contacts
Metal enclosure
With protective shield
High level of stability
Low pedal height
Wiring compartment
Available on request with special finish in RAL colour tones
steute
Done
Datasheet
Description
Features / Options
With emergency-stop push-button
Max. 4 contacts
Metal enclosure
With protective shield
High level of stability
Low pedal height
Wiring compartment
Available on request with special finish in RAL colour tones
Features / Options
With emergency-stop push-button
Max. 4 contacts
Metal enclosure
With protective shield
High level of stability
Low pedal height
Wiring compartment
Available on request with special finish in RAL colour tones
Features / Options
With emergency-stop push-button
Max. 4 contacts
Metal enclosure
With protective shield
High level of stability
Low pedal height
Wiring compartment
Available on request with special finish in RAL colour tones
Supplier's Site
Datasheet
Technical Specifications
steute
Product Category
Foot Switches
Product Number
GFS NA
Product Name
Foot Switch with Metal Enclosure
Operating Temperature
-13 to 176 F (-25 to 80 C)
Pedals
One
Switch / Action Method
Snap Action Switch; Slow Action Switch; Latching Element, Hall Sensor, Pressure Point