steute Foot Switch with Thermoplastic Enclosure KFS

Description
Features / Options Thermoplastic enclosure With metal protective shield, special RAL colours available Max. 2 contacts Reed contacts for low currents from 1 mA to 1 A Micro switches for current load up to 5 A Version "D": with pressure point Version "HS": with Hall sensor With pre-wired cable, cable length 2 or 5 m Available on request with plug-in connector Other cable lengths and types available on request
Datasheet
Description
Features / Options Thermoplastic enclosure With metal protective shield, special RAL colours available Max. 2 contacts Reed contacts for low currents from 1 mA to 1 A Micro switches for current load up to 5 A Version "D": with pressure point Version "HS": with Hall sensor With pre-wired cable, cable length 2 or 5 m Available on request with plug-in connector Other cable lengths and types available on request
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Foot Switch with Thermoplastic Enclosure - KFS - steute
Ridgefield, CT, USA
Foot Switch with Thermoplastic Enclosure
KFS
Foot Switch with Thermoplastic Enclosure KFS
Features / Options Thermoplastic enclosure With metal protective shield, special RAL colours available Max. 2 contacts Reed contacts for low currents from 1 mA to 1 A Micro switches for current load up to 5 A Version "D": with pressure point Version "HS": with Hall sensor With pre-wired cable, cable length 2 or 5 m Available on request with plug-in connector Other cable lengths and types available on request

Features / Options

  • Thermoplastic enclosure
  • With metal protective shield, special RAL colours available
  • Max. 2 contacts
  • Reed contacts for low currents from 1 mA to 1 A
  • Micro switches for current load up to 5 A
  • Version "D": with pressure point
  • Version "HS": with Hall sensor
  • With pre-wired cable, cable length 2 or 5 m
  • Available on request with plug-in connector
  • Other cable lengths and types available on request
Supplier's Site Datasheet

Technical Specifications

  steute
Product Category Foot Switches
Product Number KFS
Product Name Foot Switch with Thermoplastic Enclosure
Operating Temperature 14 to 140 F (-10 to 60 C)
Pedals One
Switch / Action Method Snap Action Switch; Reed Contact, Hall Sensor, Pressure Point
Configuration Normally Open
Maximum Current 1 to 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Foot Switches - 665922 - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Momentary
Pole and Throw Specifications Single Pole, Single Throw
IP or Other Rating Ipx2
View Details
Foot switch - 2F 232 - T2F 232-04/04 -  - Schmersal Inc.
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
Pedals 4
Switch / Action Method Slow Action Switch
View Details
Light Duty Foot Switch -  - Tecmark Corporation
Tecmark Corporation
Specs
Protection No Guard (or Separate Guard)
Pedals One
Switch / Action Method Air Switch
View Details