Features/Options
Corrosion-resistant aluminium enclosure
Salt-mist spray test to DIN EN ISO 9227
High degree of protection IP66, IP67 or IP69K depending on selected cable gland
Temperature resistant from -40 °C up to +90 °C
Screws and metal parts made of stainless steel
With protective shield
Max. 4 contacts
steute
Done
Datasheet
Description
Features/Options
Corrosion-resistant aluminium enclosure
Salt-mist spray test to DIN EN ISO 9227
High degree of protection IP66, IP67 or IP69K depending on selected cable gland
Temperature resistant from -40 °C up to +90 °C
Screws and metal parts made of stainless steel
With protective shield
Max. 4 contacts
Features/Options
Corrosion-resistant aluminium enclosure
Salt-mist spray test to DIN EN ISO 9227
High degree of protection IP66, IP67 or IP69K depending on selected cable gland
Temperature resistant from -40 °C up to +90 °C
Screws and metal parts made of stainless steel
With protective shield
Max. 4 contacts
Features/Options
Corrosion-resistant aluminium enclosure
Salt-mist spray test to DIN EN ISO 9227
High degree of protection IP66, IP67 or IP69K depending on selected cable gland