steute 3-pedal Medical Foot Switch MKF 3-MED GP34

Description
Features/Options High mechanical stability Non-contact switching systems Reed contacts for low currents Digital or analogue output signals Additional push-buttons LEDs Protective bracket Wireless signal transmission Class AP Plug-in connector Pressure point Special labels Different RAL colours
Datasheet
Description
Features/Options High mechanical stability Non-contact switching systems Reed contacts for low currents Digital or analogue output signals Additional push-buttons LEDs Protective bracket Wireless signal transmission Class AP Plug-in connector Pressure point Special labels Different RAL colours
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3-pedal Medical Foot Switch - MKF 3-MED GP34 - steute
Ridgefield, CT, USA
3-pedal Medical Foot Switch
MKF 3-MED GP34
3-pedal Medical Foot Switch MKF 3-MED GP34
Features/Options High mechanical stability Non-contact switching systems Reed contacts for low currents Digital or analogue output signals Additional push-buttons LEDs Protective bracket Wireless signal transmission Class AP Plug-in connector Pressure point Special labels Different RAL colours

Features/Options

  • High mechanical stability
  • Non-contact switching systems
  • Reed contacts for low currents
  • Digital or analogue output signals
  • Additional push-buttons
  • LEDs
  • Protective bracket
  • Wireless signal transmission
  • Class AP
  • Plug-in connector
  • Pressure point
  • Special labels
  • Different RAL colours
Supplier's Site Datasheet

Technical Specifications

  steute
Product Category Foot Switches
Product Number MKF 3-MED GP34
Product Name 3-pedal Medical Foot Switch
Pedals Three
Configuration Normally Open
Maximum Current 1 to 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Compact, One Pedal Foot Switch with Guard - 51.605G - Altech Corp.
Specs
Protection No Guard (or Separate Guard)
Operating Temperature -4 to 176 F (-20 to 80 C)
Pedals One
View Details
Foot switch - 2F 232 - Z2FH 232-02/02 -  - Schmersal Inc.
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
Pedals Two; 2
Switch / Action Method Snap Action Switch
View Details
Foot Switches - 116805 - RS Components, Ltd.
RS Components, Ltd.
Specs
Protection Dustproof; Weather Resistant or Waterproof
Function Momentary
Base Material Metal
View Details
Airval - Clipper Single -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Switch / Action Method Snap Action Switch; Air Switch; Pneumatic Airval
Function Momentary; Momentary
Base Material Metal
View Details