steute Datasheets for Industrial Remote Controls
Industrial remote controls are wireless input devices that are used to control machines and equipment to which they are not directly linked. They use radio frequency (RF) signals, digital pulses, or infrared light to send signals from transmitters to receivers.
Industrial Remote Controls: Learn more
| Product Name | Notes |
|---|---|
| Features/Options sWave.NET® wireless technology Keypad with four function keys Surrounding sealing (shock protection) With lanyard keychain mounting Technical data Standards EN 60947-5-1; EN 61000-6-2, -6-3, EN 61000-4-2, -4-20; EN... | |
| Features/Options Thermoplastic enclosure sWave® 2.4GHz wireless technology Keypad with four function keys and LED display Surrounding sealing (shock protection) Technical data Standards EN 60947-5-1; EN 61000-6-2; EN 61000-6-3; EN... | |
| Features/Options Thermoplastic enclosure sWave® wireless technology Keypad with four function keys Surrounding sealing (shock protection) Technical data Standards EN 60947-5-1; EN 61000-6-2, -6-3, EN 61000-4-2, -4-20; EN 301 489-1; | |
| Features/Options Ex zone 1 and 21 Polyester resin enclosure Output signal can be individually configurated at the receiver EnOcean® wireless technology No power supply, no wiring and pipe laying... | |
| Features/Options Ex zone 1 and 21 Thermoplastic enclosure Mounting details to EN 50047 EnOcean® wireless technology No power supply, no wiring and pipe laying required Easy programming of receiver... | |
| Features/Options Thermoplastic enclosure Mounting details to EN 50047 sWave® wireless technology No power supply, no wiring and pipe laying required Easy programming of receiver Output signal can be individually... | |
| Features/Options Thermoplastic enclosure sWave® wireless technology (SW868/SW915) or EnOcean® wireless technology (EN868) No power supply, no wiring and pipe laying required Easy programming of receiver Multi-network capable Output... | |
| Features/Options Thermoplastic enclosure sWave® wireless technology No power supply, no wiring and pipe laying required Easy programming of receiver Output signal can be individually configurated at the receiver |