steute Foot Switch with Thermoplastic Enclosure KF 5

Description
Features / Options 5-pedal type Thermoplastic enclosure with metal base plate Max. 2 contacts per pedal Wiring compartment Reed contacts for low currents from 1 mA to 1 A Micro switches for current load up to 5 A Available with Hall sensor: Analogue output signal proportional to pedal travel Available with pre-wired cable or plug-in connector, other contact combinations on request
Datasheet
Description
Features / Options 5-pedal type Thermoplastic enclosure with metal base plate Max. 2 contacts per pedal Wiring compartment Reed contacts for low currents from 1 mA to 1 A Micro switches for current load up to 5 A Available with Hall sensor: Analogue output signal proportional to pedal travel Available with pre-wired cable or plug-in connector, other contact combinations on request
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Foot Switch with Thermoplastic Enclosure - KF 5 - steute
Ridgefield, CT, USA
Foot Switch with Thermoplastic Enclosure
KF 5
Foot Switch with Thermoplastic Enclosure KF 5
Features / Options 5-pedal type Thermoplastic enclosure with metal base plate Max. 2 contacts per pedal Wiring compartment Reed contacts for low currents from 1 mA to 1 A Micro switches for current load up to 5 A Available with Hall sensor: Analogue output signal proportional to pedal travel Available with pre-wired cable or plug-in connector, other contact combinations on request

Features / Options

  • 5-pedal type
  • Thermoplastic enclosure with metal base plate
  • Max. 2 contacts per pedal
  • Wiring compartment
  • Reed contacts for low currents from 1 mA to 1 A
  • Micro switches for current load up to 5 A
  • Available with Hall sensor: Analogue output signal proportional to pedal travel
  • Available with pre-wired cable or plug-in connector, other contact combinations on request
Supplier's Site Datasheet

Technical Specifications

  steute
Product Category Foot Switches
Product Number KF 5
Product Name Foot Switch with Thermoplastic Enclosure
Operating Temperature 14 to 140 F (-10 to 60 C)
Pedals 5
Switch / Action Method Snap Action Switch; Reed Contact
Configuration Normally Open
Maximum Current 1 to 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Light Duty Foot Switch -  - Tecmark Corporation
Tecmark Corporation
Specs
Protection No Guard (or Separate Guard)
Pedals One
Switch / Action Method Air Switch
View Details
Heavy Duty Medium Size, Two Pedal Foot Switch - 51.208 - Altech Corp.
Specs
Protection No Guard (or Separate Guard); Anti-Trip Mechanism
Operating Temperature -4 to 176 F (-20 to 80 C)
Pedals Two
View Details
Foot switch - NKF2 - NKF2-10/10Z-B-2M -  - Schmersal Inc.
Specs
Operating Temperature -13 to 140 F (-25 to 60 C)
Switch / Action Method Snap Action Switch
View Details