steute Datasheets for Wireless Network Components
Wireless network components are used to build or replace worn out devices within a wireless network.
Wireless Network Components: Learn more
| Product Name | Notes |
|---|---|
| Features/Options Wireless receiver for medical applications 3 digital switching outputs (relay) 1 digital validate output (relay) 3 analogue output signals (0-10V) 1 serial interface (RS 232) 1 connector cable for... | |
| Features/Options Wireless USB stick receiver Communicates by serial interface via USB port (serial COM port) Compatible with all RF SW2.4-MED hand and foot controls | |
| Andon push-buttons can optimize processes throughout assembly, packaging and dispatch zones. These devices facilitate an efficient flow of information and are used for tasks such as the manual notification of... | |
| The relay actuator is used to switch selected electrical consumers. A variety of functions can be switched via four potential-free contacts. The sWave.NET® wireless system and the Sensor Bridge connect... |