steute Foot Switch with Metal Enclosure GFS

Description
Features / Options Metal enclosure With protective shield Wiring compartment High level of stability Low pedal height Version "D": with pressure point Version "RE": with latching element Version "HS": with Hall sensor Version "POTI": with potentiometer Available on request with special finish in RAL colour tones Ex version available - see chapter / Ex foot switch Ex GFS Version with higher degree of protection IP 69K available - see chapter / GFS IP69K Extreme >
Datasheet
Description
Features / Options Metal enclosure With protective shield Wiring compartment High level of stability Low pedal height Version "D": with pressure point Version "RE": with latching element Version "HS": with Hall sensor Version "POTI": with potentiometer Available on request with special finish in RAL colour tones Ex version available - see chapter / Ex foot switch Ex GFS Version with higher degree of protection IP 69K available - see chapter / GFS IP69K Extreme >
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Foot Switch with Metal Enclosure - GFS - steute
Ridgefield, CT, USA
Foot Switch with Metal Enclosure
GFS
Foot Switch with Metal Enclosure GFS
Features / Options Metal enclosure With protective shield Wiring compartment High level of stability Low pedal height Version "D": with pressure point Version "RE": with latching element Version "HS": with Hall sensor Version "POTI": with potentiometer Available on request with special finish in RAL colour tones Ex version available - see chapter / Ex foot switch Ex GFS Version with higher degree of protection IP 69K available - see chapter / GFS IP69K Extreme >

Features / Options

  • Metal enclosure
  • With protective shield
  • Wiring compartment
  • High level of stability
  • Low pedal height
  • Version "D": with pressure point
  • Version "RE": with latching element
  • Version "HS": with Hall sensor
  • Version "POTI": with potentiometer
  • Available on request with special finish in RAL colour tones
  • Ex version available - see chapter / Ex foot switch Ex GFS
  • Version with higher degree of protection IP 69K available - see chapter / GFS IP69K Extreme >
Supplier's Site Datasheet

Technical Specifications

  steute
Product Category Foot Switches
Product Number GFS
Product Name Foot Switch with Metal Enclosure
Operating Temperature -13 to 176 F (-25 to 80 C)
Pedals One
Switch / Action Method Snap Action Switch; Slow Action Switch; Potentiometer; Latching Element, Hall Sensor, Pressure Point
Configuration Normally Open; Normally Closed
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Foot Switch -  - Tecmark Corporation
Tecmark Corporation
Specs
Protection Full Guard
Pedals One
Switch / Action Method Air Switch
View Details
Heavy Duty Medium Size, One Pedal Foot Switch with Guard - 51.155 - Altech Corp.
Specs
Protection Full Guard
Operating Temperature -4 to 176 F (-20 to 80 C)
Pedals One
View Details
Foot switch - 2F 232 - T2FH 232-40HD/40HD -  - Schmersal Inc.
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
Pedals 4
Switch / Action Method Slow Action Switch
View Details