steute Foot Switch with Metal Enclosure GF 3

Description
Features / Options 3-pedal type Metal enclosure Without protective shield Max. 4 contacts per pedal Different pedal functions possible Low pedal height Wiring compartment Available with mechanical latching (only for slow action S) Available on request with special finish in RAL colour tones Ex version available - see chapter / Ex foot switch Ex GF 3
Datasheet
Description
Features / Options 3-pedal type Metal enclosure Without protective shield Max. 4 contacts per pedal Different pedal functions possible Low pedal height Wiring compartment Available with mechanical latching (only for slow action S) Available on request with special finish in RAL colour tones Ex version available - see chapter / Ex foot switch Ex GF 3
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Foot Switch with Metal Enclosure - GF 3 - steute
Ridgefield, CT, USA
Foot Switch with Metal Enclosure
GF 3
Foot Switch with Metal Enclosure GF 3
Features / Options 3-pedal type Metal enclosure Without protective shield Max. 4 contacts per pedal Different pedal functions possible Low pedal height Wiring compartment Available with mechanical latching (only for slow action S) Available on request with special finish in RAL colour tones Ex version available - see chapter / Ex foot switch Ex GF 3

Features / Options

  • 3-pedal type
  • Metal enclosure
  • Without protective shield
  • Max. 4 contacts per pedal
  • Different pedal functions possible
  • Low pedal height
  • Wiring compartment
  • Available with mechanical latching (only for slow action S)
  • Available on request with special finish in RAL colour tones
  • Ex version available - see chapter / Ex foot switch Ex GF 3
Supplier's Site Datasheet

Technical Specifications

  steute
Product Category Foot Switches
Product Number GF 3
Product Name Foot Switch with Metal Enclosure
Operating Temperature -13 to 176 F (-25 to 80 C)
Pedals Three
Switch / Action Method Snap Action Switch; Slow Action Switch
Configuration Normally Open; Normally Closed
Maximum Current 6 amps
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Foot Switch -  - Tecmark Corporation
Tecmark Corporation
Specs
Protection Full Guard
Pedals One
Switch / Action Method Air Switch
View Details
Compact Foot Switches with Guard - 51.656N - Altech Corp.
Specs
Protection Full Guard
Operating Temperature -4 to 176 F (-20 to 80 C)
Pedals One
View Details
Foot switch - F 232 - ZF 232-02 -  - Schmersal Inc.
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
Switch / Action Method Snap Action Switch
Maximum Current 10 amps
View Details