steute Datasheets for RF Receivers
RF receivers are electronic devices that enable a particular radio signal to be separated from all others being received and converted into a format for video, voice, or data.
RF Receivers: Learn more
| Product Name | Notes |
|---|---|
| Features/Options sWave.NET® wireless technology Simple set-up Unlimited spatial expandability Long radio range (700 m outdoors, approx. 50 m indoors) | |
| Features/Options sWave® wireless technology 4 potential-free relay outputs 4 NO contacts, max. 3 A Transmitter/receiver assignment by teaching mode LEDs for indication of switching state SMA reverse plug-in connector... | |
| Features/Options EnOcean® wireless technology Communication via UDP or TCP/IP (Server or Client - Mode) Webserver based Setup Transmitter/receiver assignment by teaching mode LEDs for indication of operating state SMA... | |
| Features/Options sWave® wireless technology 1 potential-free relay output 1 change-over contact, max. 6 A Transmitter/receiver assignment by teaching mode LEDs for indication of switching state SMA plug-in connector for... | |
| Features/Options sWave® wireless technology 2 potential-free relay outputs 2 change-over contacts, max. 6 A RS 232 interface Transmitter/receiver assignment by teaching mode LEDs for indication of switching state SMA... | |
| Features/Options sWave® wireless technology 4 potential-free relay outputs 4 change-over contacts, max. 6 A LEDs for indication of switching state SMA plug-in connector for external antenna | |
| Features/Options sWave® wireless technology 4 potential-free relay outputs 4 NO contacts, max. 3 A Transmitter/receiver assignment by teaching mode LEDs for indication of switching state SMA plug-in connector for... | |
| Features/Options sWave® wireless technology 4 potential-free relay outputs 4 NO contacts, max. 3 A Transmitter/receiver assignment by teaching mode LEDs for indication of switching state SMA reverse plug-in connector... | |
| Wireless receiver RF |