steute Wireless Foot Switch RF GFI

Description
Features/Options Metal enclosure Available on request with special finish in RAL colour tones sWave® wireless technology (SW2.4/SW868/SW915) or EnOcean® wireless technology (EN868) No wiring and pipe laying required Easy programming of receiver Multi-network capable Output signal can be individually configurated at the receiver Ex version available / Ex wireless foot switch Ex RF GFI
Datasheet
Description
Features/Options Metal enclosure Available on request with special finish in RAL colour tones sWave® wireless technology (SW2.4/SW868/SW915) or EnOcean® wireless technology (EN868) No wiring and pipe laying required Easy programming of receiver Multi-network capable Output signal can be individually configurated at the receiver Ex version available / Ex wireless foot switch Ex RF GFI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireless Foot Switch - RF GFI - steute
Ridgefield, CT, USA
Wireless Foot Switch
RF GFI
Wireless Foot Switch RF GFI
Features/Options Metal enclosure Available on request with special finish in RAL colour tones sWave® wireless technology (SW2.4/SW868/SW915) or EnOcean® wireless technology (EN868) No wiring and pipe laying required Easy programming of receiver Multi-network capable Output signal can be individually configurated at the receiver Ex version available / Ex wireless foot switch Ex RF GFI

Features/Options

  • Metal enclosure
  • Available on request with special finish in RAL colour tones
  • sWave® wireless technology (SW2.4/SW868/SW915) or EnOcean® wireless technology (EN868)
  • No wiring and pipe laying required
  • Easy programming of receiver
  • Multi-network capable
  • Output signal can be individually configurated at the receiver
  • Ex version available / Ex wireless foot switch Ex RF GFI
Supplier's Site Datasheet

Technical Specifications

  steute
Product Category Foot Switches
Product Number RF GFI
Product Name Wireless Foot Switch
Pedal Material Metal
Unlock Full Specs
to access all available technical data

Similar Products

Foot switch - 2F 232 - T2F 232-20/20 -  - Schmersal Inc.
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
Pedals Two; 2
Switch / Action Method Slow Action Switch
View Details
Heavy Duty Medium Size, One Pedal Foot Switch with Guard - 51.161 - Altech Corp.
Specs
Protection Full Guard; Anti-Trip Mechanism
Operating Temperature -4 to 176 F (-20 to 80 C)
Pedals One
View Details
Schaltbau ZL290 - DSD foot switches -  - Schaltbau GmbH
Specs
Operating Temperature -13 to 140 F (-25 to 60 C)
View Details
Explosion Proof - Medical 500 -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Pedals Two
Switch / Action Method Snap Action Switch; Electrical
Function Momentary; Single Stage Momentary
View Details