steute Datasheets for Emergency Stop Switches

Emergency stop switches are devices that users manipulate to initiate the complete shutdown of a machine, system, or process.
Emergency Stop Switches: Learn more

Product Name Notes
Features/Options Cold-resistant down to -40 °C High degree of protection IP 67 Metal enclosure or thermoplastic enclosure (-KST) 3 contacts Small design Wire length up to 35 m Release by...
Features/Options Cold-resistant down to -40 °C High degree of protection IP 67 Metal enclosure 4 contacts Wire length up to 2 x 100 m Release by push-button (VD) Wire pull...
Features/Options Cold-resistant down to -40 °C High degree of protection IP 67 Metal enclosure Wall mounting Slow action: 2 contacts Pull-wire function
Features/Options Cold-resistant down to -40 °C High degree of protection IP 67 Metal enclosure Wall mounting Snap action: 2 contacts Pull-wire function with latching
Features/Options Cold-resistant down to -40 °C Metal enclosure 2 contacts Wire length up to 130 m 2 various spring force variants (actuating forces) available Release by push-button (VD) Wire pull...
Features/Options Cold-resistant down to -40 °C Metal enclosure 4 contacts Wire length up to 130 m 2 various spring force variants (actuating forces) available Release by push-button (VD) Watertight collar...
Features/Options Cold-resistant down to -40 °C Metal enclosure Wall mounting Slow or snap action: 2 contacts Various spring force variants (actuating forces) available on request Pull-wire function Available on request...
Features/Options Device group I (Mining) Equipment category M2 Metal enclosure 2 or 4 contacts
Features/Options Ex zone 1 and 21 Corrosion-resistant aluminum enclosure 4 contacts Wire length up to 2 x 100 m Release by lever Wire pull and breakage detection
Features/Options Ex zone 1 and 21 Metal enclosure 2 contacts Position indicator and integrated emergency-stop push-button Wire length up to 100 m Pretensioning force 100 N Lever for release and...
Features/Options Ex zone 1 and 21 Metal enclosure 2 contacts Wire length up to 130 m 2 various spring force variants (actuating forces) available Release by push-button (VD) Available without...
Features/Options Ex zone 1 and 21 Metal enclosure 2 contacts Wire length up to 2 x 100 m Release by push-button (VD) Available without unlocking mechanism (per EN 60947-5-1) Wire...
Features/Options Ex zone 1 and 21 Metal enclosure 2 contacts Wire length up to 35 m Small design Release by push-button (VD) Available without unlocking mechanism (per EN 60947-5-1) Wire...
Features/Options Ex zone 1 and 21 Metal enclosure 2 or 4 contacts Wire length up to 130 m 2 various spring force variants (actuating forces) available Release by push-button (VD)...
Features/Options Ex zone 1 and 21 Metal enclosure 2 or 4 contacts Wire length up to 2 x 100 m Release by push-button (VD) Available without unlocking mechanism (per EN...
Features/Options Ex zone 1 and 21 Metal enclosure Wall mounting Slow action: 2 contacts Pull-wire function Watertight collar W for protection against penetration of dirt available Special version only for...
Features/Options Ex zone 1 and 21 Metal enclosure Wall mounting Slow or snap action: 2 contacts Various spring force variants (actuating forces) available on request Pull-wire function Watertight collar W...
Features/Options Ex zone 1 and 21 Thermoplastic enclosure 4 contacts Wire length up to 2 x 50 m Release by lever Wire pull and breakage detection N.B.: Please state required...
Features/Options Ex zone 1 and 21 Thermoplastic enclosure Horizontally slotted mounting holes Mounting details to EN 50047 Output signal can be individually configurated at the receiver EnOcean® wireless technology...
Features/Options Pull-wire unit and screws made of stainless steel 1.4305 (NIRO) High degree of protection IP 67 Thermoplastic enclosure 4 contacts Position indicator Wire length up to 100 m Pretensioning...
Features/Options Pull-wire unit and screws made of stainless steel 1.4305, hard-coated enclosure with enamel finish Metal enclosure 2 contacts Wire length up to 130 m 2 various spring force variants...
Features/Options Pull-wire unit and screws made of stainless steel 1.4305, hard-coated enclosure with enamel finish Metal enclosure 2 or 3 contacts Wire length up to 2 x 100 m Release...
Features/Options Thermoplastic enclosure Mounting details to EN 50047 Including 3.2 m long pull-wire and ball EnOcean® wireless technology No power supply, no wiring and pipe laying required Easy programming...
Features/Options Thermoplastic enclosure Mounting details to EN 50047 Including 3.2 m long pull-wire and ball sWave® wireless technology (SW868/SW915) or EnOcean® wireless technology (EN868) No power supply, no...
Features/Options Thermoplastic enclosure Mounting details to EN 50047 Including 3.2 m long pull-wire and ball sWave® wireless technology No power supply, no wiring and pipe laying required Easy programming...
Features/Options Version with higher degree of protection IP 69K: suitable for cleaning with 80 °C hot water at 100 bar pressure at a distance of 100 mm from different directions...
Features / Options Corrosion-resistant aluminium enclosure 4 contacts Wire length up to 2 x 100 m Release by lever Wire pull and breakage detection Ex version available Temperature resistant from...
Features / Options Metal enclosure 2 contacts Wire length up to 130 m 2 various spring force variants (actuating forces) available Release by push-button (VD) or key (VS) possible Available...
Features / Options Metal enclosure 2 or 3 contacts Wire length up to 2 x 100 m Release by push-button (VD) or key (VS) possible Available without unlocking mechanism (per...
Features / Options Metal enclosure 2 or 3 contacts Wire length up to 60 m Release by push-button (VD) or key (VS) possible Available without unlocking mechanism (per EN 60947-5-1)...
Features / Options Metal enclosure 2 or 4 contacts Wire length up to 130 m 2 various spring force variants (actuating forces) available Release by push-button (VD) or key (VS)...
Features / Options Metal enclosure 2 or 4 contacts Wire length up to 2 x 100 m Release by push-button (VD), key (VS) or pull-ring (VZ) possible Available without unlocking...
Features / Options Metal enclosure 3 contacts Small design Wire length up to 35 m Release by push-button (VD) or key (VS) possible Available without unlocking mechanism (per EN 60947-5-1)...
Features / Options Metal enclosure 4 contacts Position indicator and integrated emergency-stop push-button Wire length up to 100 m Pretensioning force 100 N Lever for release and position indication Watertight...
Features / Options Thermoplastic enclosure 2 contacts Mounting details to EN 50041 Small design Wire length up to 10 m Release by push-button (VD) Available without unlocking mechanism (per EN...
Wireless pull-wire switches are control devices used to communicate events occurring in machines, plants and production systems. Such events could be a malfunction, a lack of materials or a machine...
Metal enclosure 2 contacts Small design Wire length up to 20 m 2 various spring force variants (actuating forces): 55 N for max. 5 m, 200 N for 5-20 m...
Metal enclosure 2 contacts Wire length up to 130 m 2 various spring force variants (actuating forces) available Wire pull and breakage detection Indicator lamps for various voltages are indicated...
Metal enclosure 2 contacts Wire length up to 60 m 150 N spring force for max. 60 m Wire pull and breakage detection Indicator lamps for various voltages are indicated...
Metal enclosure 2 or 4 contacts Wire length up to 130 m 2 various spring force variants (actuating forces) available Wire pull and breakage detection Indicator lamps for various voltages...
Metal enclosure 2 or 4 contacts Wire length up to 2 x 100 m Wire pull and breakage detection Indicator lamps for various voltages are indicated in chapter accessories in...
Metal enclosure Slow or snap action: 2 contacts Available on request with various actuating rollers
Metal enclosure Slow or snap action: 2 contacts Wall or ceiling mounting Version for ceiling mounting with mounting plate Pull-wire function Watertight collar W for protection against penetration of dirt...
Metal enclosure Slow or snap action: 2 contacts Wall or ceiling mounting Version for wall mounting with mounting angle Version for ceiling mounting with mounting plate Pull-wire function Watertight collar...
Metal enclosure Wall mounting Slow action: 2 contacts Small design Pull-wire function Watertight collar W for protection against penetration of dirt available
Metal enclosure Wall mounting Slow or snap action: 2 contacts Pull-wire function with or without latching snap action: without latching slow action: with latching Watertight collar W for protection against...
Thermoplastic enclosure 2 contacts Mounting details to EN 50041 Small design Wire length up to 10 m Wire pull and breakage detection
Thermoplastic enclosure Wall mounting Snap action: 2 contacts Pull-wire function
Thermoplastic enclosure Wall or ceiling mounting Slow action: 2 contacts Mounting details to EN 50047 Horizontally slotted mounting holes Double insulated Version for door/gate opening available: ES 95 WH/90° 1Ö/1S...