steute Datasheets for Magnetic Proximity Sensors
Magnetic proximity sensors include devices that work on inductive, variable reluctance, magneto resistive or Hall effect principles. Proximity sensors detect the presence or absence of an object using a critical distance.
Magnetic Proximity Sensors: Learn more
| Product Name | Notes |
|---|---|
| Features/Options Cold-resistant down to -40 °C High degree of protection IP 68 Stainless steel enclosure 1 Reed contact Actuation from side Switching distance up to 30 mm With pre-wired cable... | |
| Features/Options Ex zone 1 and 21 Brass enclosure, nickeled, available in stainless steel Including 2 mounting nuts 1 Reed contact Actuation from front, actuation from side only with bistable contact... | |
| Features/Options Ex zone 1 and 21 Brass enclosure, nickeled Including 2 mounting nuts Long life 1 Reed contact Actuation from front Switching distance up to 30 mm depending on the... | |
| Features/Options Ex zone 1 and 21 Brass enclosure, nickeled Long life 1 Reed contact Actuation from front Switching distance up to 25 mm depending on the actuating magnet With pre-wired... | |
| Features/Options Ex zone 1 and 21 Brass enclosure, nickeled Long life 1 Reed contact Actuation from front Switching distance up to 30 mm depending on the actuating magnet With pre-wired... | |
| Features/Options Ex zone 1 and 21 Stainless steel enclosure 1 Reed contact Cold-resistant down to -40 °C Actuation from side Switching distance up to 30 mm With pre-wired cable Ex... | |
| Features/Options Heat-resistant up to +130 °C Thermoplastic enclosure Long life 1 Reed contact Actuation from front and from side Switching distance up to 48 mm depending on the actuating magnet... | |
| Features/Options Temperature resistant from -40 °C up to +130 °C Thermoplastic enclosure Long life 1 Reed contact Actuation from front and from side Switching distance up to 33 mm depending... | |
| Features/Options Temperature resistant from -60 °C to +100 °C High degree of protection IP 69K Metal enclosure M12 x 1 thread Long life 1 Reed contact Actuation from front and... | |
| Features/Options Thermoplastic enclosure EnOcean® wireless technology No wiring and pipe laying required Power supply by Lithium battery Easy programming of receiver Multi-network capable Output signal can be individually configurated... | |
| Features/Options Thermoplastic enclosure sWave® wireless technology (SW868/SW915) or EnOcean® wireless technology (EN868) No wiring and pipe laying required Power supply by Lithium battery Easy programming of receiver Multi-network... | |
| Features/Options Thermoplastic enclosure sWave® wireless technology No wiring and pipe laying required Power supply by Lithium battery Easy programming of receiver Output signal can be individually configurated at the... | |
| Features/Options Thermoplastic or stainless steel enclosure RF RC M30 … : Sensor with reed contact RF GS M30 … : Sensor based on GMR effect RF HS M30 … :... | |
| Features / Options Metal enclosure Long life 1 Reed contact Actuation from front and from side Switching distance up to 29 mm depending on the actuating magnet With pre-wired cable... | |
| Features / Options Metal enclosure Long life 1 Reed contact Actuation from front and from side Switching distance up to 30 mm depending on the actuating magnet With pre-wired cable... | |
| Features / Options Metal enclosure Long life 1 Reed contact Actuation from front and from side Switching distance up to 39 mm depending on the actuating magnet With pre-wired cable... | |
| Features / Options Metal enclosure Long life 1 Reed contact Actuation from front and from side Switching distance up to 41 mm depending on the actuating magnet With pre-wired cable... | |
| Features / Options Metal enclosure Long life 1 Reed contact Actuation from front, actuation from side only with bistable contact Switching distance up to 30 mm depending on the actuating... | |
| Features / Options Metal enclosure Long life 1 Reed contact Actuation from front Switching distance up to 25 mm depending on the actuating magnet With pre-wired cable Version for high... | |
| Features / Options Metal enclosure Long life 1 Reed contact Actuation from front Switching distance up to 30 mm depending on the actuating magnet With pre-wired cable Version for high... | |
| Features / Options Thermoplastic enclosure Application on pneumatic cylinders Long life 1 Reed contact Actuation from front and from side With pre-wired cable With LED Version for high temperatures up... | |
| Features / Options Thermoplastic enclosure Long life 1 Reed contact Actuation from front and from side Switching distance up to 29 mm depending on the actuating magnet With pre-wired cable... | |
| Features / Options Thermoplastic enclosure Long life 1 Reed contact Actuation from front and from side Switching distance up to 31 mm depending on the actuating magnet With pre-wired cable... | |
| Features / Options Thermoplastic enclosure Long life 1 Reed contact Actuation from front and from side Switching distance up to 33 mm depending on the actuating magnet With pre-wired cable... | |
| Features / Options Thermoplastic enclosure Long life 1 Reed contact Actuation from front and from side Switching distance up to 36 mm depending on the actuating magnet With pre-wired cable... | |
| Features / Options Thermoplastic enclosure Long life 1 Reed contact Actuation from front and from side Switching distance up to 40 mm depending on the actuating magnet With pre-wired cable... | |
| Features / Options Thermoplastic enclosure Long life 1 Reed contact Actuation from front and from side Switching distance up to 48 mm depending on the actuating magnet With pre-wired cable... | |
| Features / Options Thermoplastic enclosure Long life 1 Reed contact Actuation from front and from side With pre-wired cable Coupler for magnetic sensors with plug-in connector: Klar + Beilschmidt Version... |