steute 1-pedal Medical Foot Switch MKF-MED SK12

Description
Features/Options Maximum protection against unintentional actuation at minimum dimensions High mechanical stability Non-contact switching systems Reed contacts for low currents Digital or analogue output signals Class AP Plug-in connector Pressure point Special labels Different RAL colours
Description
Features/Options Maximum protection against unintentional actuation at minimum dimensions High mechanical stability Non-contact switching systems Reed contacts for low currents Digital or analogue output signals Class AP Plug-in connector Pressure point Special labels Different RAL colours
Datasheet
Datasheet Summary
Powered by GS/AI

The MKF-MED SK12 is a 1-pedal medical foot switch designed for high reliability and safety in medical applications. It features a GRP protective flap that prevents unintended actuation, complying with IEC 60601-2-22 standards. The pedal is constructed from robust fibreglass-reinforced plastic and has a minimal design, ensuring durability and ease of use. It is waterproof with an IPX8 rating, making it suitable for environments where moisture is a concern. The foot switch offers both digital and analogue output signals, with options for reed contacts, micro switches, or Hall sensors. It supports a maximum switching voltage of 25 VAC / 60 VDC and a switch-on current of up to 1 A. The mechanical life of the switch exceeds 1 million operations, ensuring long-term performance. The standard connection includes a 2 m cable, with other lengths available upon request. The product is compliant with multiple standards, including IEC 60601-1 and ANSI/AAMI ES60601-1, making it a reliable choice for medical equipment integration.

Datasheet Summary
Powered by GS/AI

The MKF-MED SK12 is a 1-pedal medical foot switch designed for high reliability and safety in medical applications. It features a GRP protective flap that prevents unintended actuation, complying with IEC 60601-2-22 standards. The pedal is constructed from robust fibreglass-reinforced plastic and has a minimal design, ensuring durability and ease of use. It is waterproof with an IPX8 rating, making it suitable for environments where moisture is a concern. The foot switch offers both digital and analogue output signals, with options for reed contacts, micro switches, or Hall sensors. It supports a maximum switching voltage of 25 VAC / 60 VDC and a switch-on current of up to 1 A. The mechanical life of the switch exceeds 1 million operations, ensuring long-term performance. The standard connection includes a 2 m cable, with other lengths available upon request. The product is compliant with multiple standards, including IEC 60601-1 and ANSI/AAMI ES60601-1, making it a reliable choice for medical equipment integration.

Suppliers

Company
Product
Description
Supplier Links
1-pedal Medical Foot Switch - MKF-MED SK12 - steute
Ridgefield, CT, USA
1-pedal Medical Foot Switch
MKF-MED SK12
1-pedal Medical Foot Switch MKF-MED SK12
Features/Options Maximum protection against unintentional actuation at minimum dimensions High mechanical stability Non-contact switching systems Reed contacts for low currents Digital or analogue output signals Class AP Plug-in connector Pressure point Special labels Different RAL colours

Features/Options

  • Maximum protection against unintentional actuation at minimum dimensions
  • High mechanical stability
  • Non-contact switching systems
  • Reed contacts for low currents
  • Digital or analogue output signals
  • Class AP
  • Plug-in connector
  • Pressure point
  • Special labels
  • Different RAL colours
Supplier's Site Datasheet

Technical Specifications

  steute
Product Category Foot Switches
Product Number MKF-MED SK12
Product Name 1-pedal Medical Foot Switch
Pedals One
Configuration Normally Open
Maximum Current 1 to 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Foot switch - 2F 232 - T2FH 232-20/20 -  - Schmersal Inc.
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
Pedals Two; 2
Switch / Action Method Slow Action Switch
View Details
Heavy Duty Medium Size, Two Pedal Foot Switch With Guard - 51.258 - Altech Corp.
Specs
Protection Full Guard
Operating Temperature -4 to 176 F (-20 to 80 C)
Pedals Two
View Details
Schaltbau S293 series - Dead-man foot switches -  - Schaltbau GmbH
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details