steute Safety Foot Switch GFS 2 VD

Description
Features / Options 2-pedal type With impulse wiping contacts GFS 2 IK VD: without switching impulse when unlocking foot switch; NO contact 13-14 is converted into positive break NC contact by internal baffle after pressure point, Safety contact: 13-14 , Signalling contact: 21-22 Max. 4 contacts per pedal, max. 3 pedals available Wiring compartment Available on request with special finish in RAL colour tones
Datasheet
Description
Features / Options 2-pedal type With impulse wiping contacts GFS 2 IK VD: without switching impulse when unlocking foot switch; NO contact 13-14 is converted into positive break NC contact by internal baffle after pressure point, Safety contact: 13-14 , Signalling contact: 21-22 Max. 4 contacts per pedal, max. 3 pedals available Wiring compartment Available on request with special finish in RAL colour tones
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Foot Switch - GFS 2 VD - steute
Ridgefield, CT, USA
Safety Foot Switch
GFS 2 VD
Safety Foot Switch GFS 2 VD
Features / Options 2-pedal type With impulse wiping contacts GFS 2 IK VD: without switching impulse when unlocking foot switch; NO contact 13-14 is converted into positive break NC contact by internal baffle after pressure point, Safety contact: 13-14 , Signalling contact: 21-22 Max. 4 contacts per pedal, max. 3 pedals available Wiring compartment Available on request with special finish in RAL colour tones

Features / Options

  • 2-pedal type
  • With impulse wiping contacts GFS 2 IK VD: without switching impulse when unlocking foot switch; NO contact 13-14 is converted into positive break NC contact by internal baffle after pressure point, Safety contact: 13-14 , Signalling contact: 21-22
  • Max. 4 contacts per pedal, max. 3 pedals available
  • Wiring compartment
  • Available on request with special finish in RAL colour tones
Supplier's Site Datasheet

Technical Specifications

  steute
Product Category Foot Switches
Product Number GFS 2 VD
Product Name Safety Foot Switch
Operating Temperature -13 to 176 F (-25 to 80 C)
Pedals Two (optional feature)
Switch / Action Method Slow Action Switch; Impulse Wiping
Configuration Normally Open; Normally Closed
Maximum Current 6 to 16 amps
Unlock Full Specs
to access all available technical data

Similar Products

Light Duty Foot Switch -  - Tecmark Corporation
Tecmark Corporation
Specs
Protection No Guard (or Separate Guard)
Pedals One
Switch / Action Method Air Switch
View Details
Heavy Duty Medium Size, One Pedal Foot Switch - 51.105 - Altech Corp.
Specs
Protection Full Guard
Operating Temperature -4 to 176 F (-20 to 80 C)
Pedals One
View Details
Foot switch - 2F 232 - T2FH 232-02/02 -  - Schmersal Inc.
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
Pedals Two; 2
Switch / Action Method Slow Action Switch
View Details