steute Foot Switch with Metal Enclosure GF 2

Description
Features / Options Metal enclosure Without protective shield Wiring compartment 2-pedal type Low pedal height Version "D": with pressure point Version "RE": with latching element Version "HS": with Hall sensor Version "POTI": with potentiometer Different pedal functions possible Available on request with special finish in RAL colour tones Ex version available - see chapter / Ex foot switch Ex GF 2
Datasheet
Description
Features / Options Metal enclosure Without protective shield Wiring compartment 2-pedal type Low pedal height Version "D": with pressure point Version "RE": with latching element Version "HS": with Hall sensor Version "POTI": with potentiometer Different pedal functions possible Available on request with special finish in RAL colour tones Ex version available - see chapter / Ex foot switch Ex GF 2
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Foot Switch with Metal Enclosure - GF 2 - steute
Ridgefield, CT, USA
Foot Switch with Metal Enclosure
GF 2
Foot Switch with Metal Enclosure GF 2
Features / Options Metal enclosure Without protective shield Wiring compartment 2-pedal type Low pedal height Version "D": with pressure point Version "RE": with latching element Version "HS": with Hall sensor Version "POTI": with potentiometer Different pedal functions possible Available on request with special finish in RAL colour tones Ex version available - see chapter / Ex foot switch Ex GF 2

Features / Options

  • Metal enclosure
  • Without protective shield
  • Wiring compartment
  • 2-pedal type
  • Low pedal height
  • Version "D": with pressure point
  • Version "RE": with latching element
  • Version "HS": with Hall sensor
  • Version "POTI": with potentiometer
  • Different pedal functions possible
  • Available on request with special finish in RAL colour tones
  • Ex version available - see chapter / Ex foot switch Ex GF 2
Supplier's Site Datasheet

Technical Specifications

  steute
Product Category Foot Switches
Product Number GF 2
Product Name Foot Switch with Metal Enclosure
Operating Temperature -13 to 176 F (-25 to 80 C)
Pedals Two
Switch / Action Method Snap Action Switch; Slow Action Switch; Potentiometer; Latching Element, Hall Sensor, Pressure Point
Configuration Normally Open; Normally Closed
Unlock Full Specs
to access all available technical data

Similar Products

Light Duty Foot Switch -  - Tecmark Corporation
Tecmark Corporation
Specs
Protection No Guard (or Separate Guard)
Pedals One
Switch / Action Method Air Switch
View Details
Heavy Duty Medium Size, Two Pedal Foot Switch With Guard - 51.260R - Altech Corp.
Specs
Protection Full Guard; Explosion Proof (optional feature)
Operating Temperature -22 to 176 F (-30 to 80 C)
Pedals Two
View Details
Foot switch - NKF3 - NKF3-1PW/1PW/1PWZ-B-2M -  - Schmersal Inc.
Specs
Operating Temperature -13 to 140 F (-25 to 60 C)
Switch / Action Method Snap Action Switch
View Details