steute Foot Switch with Thermoplastic Enclosure KF 3

Description
Features / Options 3-pedal type Thermoplastic enclosure with metal base plate Max. 2 contacts per pedal Wiring compartment Reed contacts for low currents from 1 mA to 1 A Micro switches for current load up to 5 A Available with Hall sensor: Analogue output signal proportional to pedal travel Available with pre-wired cable or plug-in connector, other contact combinations on request
Datasheet
Description
Features / Options 3-pedal type Thermoplastic enclosure with metal base plate Max. 2 contacts per pedal Wiring compartment Reed contacts for low currents from 1 mA to 1 A Micro switches for current load up to 5 A Available with Hall sensor: Analogue output signal proportional to pedal travel Available with pre-wired cable or plug-in connector, other contact combinations on request
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Foot Switch with Thermoplastic Enclosure - KF 3 - steute
Ridgefield, CT, USA
Foot Switch with Thermoplastic Enclosure
KF 3
Foot Switch with Thermoplastic Enclosure KF 3
Features / Options 3-pedal type Thermoplastic enclosure with metal base plate Max. 2 contacts per pedal Wiring compartment Reed contacts for low currents from 1 mA to 1 A Micro switches for current load up to 5 A Available with Hall sensor: Analogue output signal proportional to pedal travel Available with pre-wired cable or plug-in connector, other contact combinations on request

Features / Options

  • 3-pedal type
  • Thermoplastic enclosure with metal base plate
  • Max. 2 contacts per pedal
  • Wiring compartment
  • Reed contacts for low currents from 1 mA to 1 A
  • Micro switches for current load up to 5 A
  • Available with Hall sensor: Analogue output signal proportional to pedal travel
  • Available with pre-wired cable or plug-in connector, other contact combinations on request
Supplier's Site Datasheet

Technical Specifications

  steute
Product Category Foot Switches
Product Number KF 3
Product Name Foot Switch with Thermoplastic Enclosure
Operating Temperature 14 to 140 F (-10 to 60 C)
Pedals Three
Switch / Action Method Snap Action Switch; Reed Contact
Configuration Normally Open
Maximum Current 1 to 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - PT - Tecmark Corporation
Tecmark Corporation
Specs
Protection No Guard (or Separate Guard) (optional feature); Full Guard (optional feature)
Operating Temperature 0 to 200 F (-18 to 93 C)
Pedals One
View Details
Compact, Two Pedal Foot Switch - 51.705 - Altech Corp.
Specs
Protection No Guard (or Separate Guard)
Operating Temperature -4 to 176 F (-20 to 80 C)
Pedals Two
View Details
Foot switch - 2F 232 - T2FH 232-20/20 -  - Schmersal Inc.
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
Pedals Two; 2
Switch / Action Method Slow Action Switch
View Details