steute Datasheets for Signal Conditioners
Signal conditioners provide amplification, filtering, converting, and other processes required to make sensor output suitable for reading by computer boards.
Signal Conditioners: Learn more
| Product Name | Notes |
|---|---|
| Features/Options Input from Ex zone 0 (Ex zone 20), Division 1, installation in Ex zone 2, Division 2 115-230 Vac Input potential-free contact or Ex inductive sensor according to NAMUR... | |
| Features/Options Input from Ex zone 0 (Ex zone 20), Division 1, installation in Ex zone 2, Division 2 24 VDC Input potential-free contact or Ex inductive sensor according to NAMUR... | |
| Features/Options Input from Ex zone 0 (Ex zone 20), Division 1, installation in Ex zone 2, Division 2 24 VDC SIL 2 Input potential-free contact or Ex inductive sensor according... | |
| Features/Options Input from Ex zone 0 (Ex zone 20), installation in Ex zone 2 24 VDC SIL 2 Input potential-free contact or Ex inductive sensor according to NAMUR Input 8-channel... | |
| Features/Options Input from Ex zone 0 (Ex zone 20), installation in Ex zone 2 24 VDC SIL 3 Input potential-free contact or Ex inductive sensor according to NAMUR D5030S:... |