steute Datasheets for Limit Switches

Limit switches are electromechanical or solid state devices that require the physical contact of an object with the switch’s actuator to make the contacts change state.
Limit Switches: Learn more

Product Name Notes
Features/Options Ex zone 1 and 21 Thermoplastic enclosure, double insulated Mounting details to EN 50047 Suitable for in-line mounting With pre-wired cable Cold-resistant version down to -40 °C available on...
Features/Options Metal enclosure Design to EN 50041 EnOcean® wireless technology No power supply, no wiring and pipe laying required
Features/Options Metal enclosure Design to EN 50041 sWave® wireless technology No power supply, no wiring and pipe laying required
Features/Options sWave.NET® wireless technology (SW868/SW915/SW922) Light sensor: registration by light reflection Power supply by Lithium battery (rechangeable) Simple assembly in commercially available standard shelves
Features/Options sWave.NET® wireless technology Thermoplastic enclosure Mounting details to EN 50047 No wiring and pipe laying required
Features/Options Thermoplastic enclosure Design to EN 50047 EnOcean® wireless technology No power supply, no wiring and pipe laying required
Features/Options Thermoplastic enclosure Design to EN 50047 sWave® wireless technology (SW868/SW915) or EnOcean® wireless technology (EN868) No power supply, no wiring and pipe laying required
Features/Options Thermoplastic enclosure Design to EN 50047 sWave® wireless technology No power supply, no wiring and pipe laying required
Features/Options Cold-resistant down to -35 °C or heat-resistant up to +180 °C Metal enclosure Change-over contact with double break or 2 NC contacts 3 cable entries M16 x 1.5 Locking...
Features/Options Cold-resistant down to -40 °C or heat-resistant up to +100 °C High degree of protection IP 67 Metal enclosure 2 contacts Release by push-button (VD) possible Available without unlocking...
Features/Options Cold-resistant down to -40 °C High degree of protection IP 66 Metal enclosure 2 contacts
Features/Options Cold-resistant down to -40 °C High degree of protection IP 66 Metal enclosure Design to EN 50041 ES 98: Slow action , change-over contact or 2 NC/1 NO contact...
Features/Options Cold-resistant down to -40 °C High degree of protection IP 66 Thermoplastic enclosure Double insulated ES 14: Slow action , change-over contact or 2 NC/1 NO contact with double...
Features/Options Cold-resistant down to -40 °C High degree of protection IP 67 Metal enclosure 4 contacts Release by push-button (VD) Available without unlocking mechanism (per EN 60947-5-1) Belt-alignment roller made...
Features/Options Device group I (Mining) Equipment category M2 Metal enclosure 2 contacts
Features/Options Ex pneumatic switch Ex zone 1 and 21 Thermoplastic enclosure, double insulated Mounting details to EN 50047 Snap action, NO function or change-over function Suitable for in-line mounting With...
Features/Options Ex zone 1 and 21 Metal enclosure ExM 61: Snap action, change-over contact with single break Ex 61: Slow action, change-over contact with double break With pre-wired...
Features/Options Ex zone 1 and 21 Metal enclosure 2 contacts Cable With latching and release by push-button possible Belt-alignment roller made of stainless steel 1.4104 Special version only for dust...
Features/Options Ex zone 1 and 21 Metal enclosure 2 contacts Design to EN 50041 Wiring compartment Adjustable-length rod lever with nylon roller For light- and medium-heavy applications N.B.: Please state...
Features/Options Ex zone 1 and 21 Metal enclosure 2 contacts Design to EN 50041 Wiring compartment Adjustable-length rod lever with nylon roller For light- and medium-heavy applications Special version only...
Features/Options Ex zone 1 and 21 Metal enclosure 2 contacts Mounting details to EN 50041 Wiring compartment Adjustable-length rod lever with nylon roller For light- and medium-heavy applications Special version...
Features/Options Ex zone 1 and 21 Metal enclosure 2 or 4 contacts Cable With latching and release by push-button possible Belt-alignment roller made of stainless steel 1.4104 Special version only...
Features/Options Ex zone 1 and 21 Metal enclosure Design to EN 50041 Wiring compartment Available with contact overlapping Actuator can be repositioned by 4 x 90° Rocking lever can be...
Features/Options Ex zone 1 and 21 Metal enclosure Mounting and switching details to EN 50041 Wiring compartment 3 cable entries Actuator can be repositioned by 4 x 90° Rocking lever...
Features/Options Ex zone 1 and 21 Metal enclosure With pre-wired cable Snap action, change-over contact with single break Suitable for in-line mounting Gold-plated contacts available on request Available with hard-coated...
Features/Options Ex zone 1 and 21 sWave® wireless technology Power supply by ex-proof Lithium battery (exchange inside Ex areas possible) Thermoplastic enclosure Mounting details to EN 50047 No wiring...
Features/Options Ex zone 1 and 21 Thermoplastic enclosure with metal cover Mounting and switching details to EN 50041 With pre-wired cable Actuator can be repositioned by 4 x 90° Rocking...
Features/Options Ex zone 1 and 21 Thermoplastic enclosure, double insulated With pre-wired cable Slow action , change-over contact with double break Slow action available with contact overlapping Suitable for in-line...
Features/Options Ex zone 1 and 21 Thermoplastic enclosure 2 or 4 contacts With contact staggering With latching and release by lever possible Belt-alignment lever continuously adjustable N.B.: Please state required...
Features/Options Ex zone 1 and 21 Thermoplastic enclosure Cold-resistant down to -60 °C High degree of protection IP 66 / IP 67 / IP 69 Design to EN 50041 Wiring...
Features/Options Ex zone 1 and 21 Thermoplastic enclosure Design to EN 50047 Wiring compartment Available with contact overlapping Actuator can be repositioned by 4 x 90° Rocking lever can be...
Features/Options Ex zone 1 and 21 With analogue output Various output values available: 0 … 10 VDC, 0 … 20 mA or 4 … 20 mA Metal enclosure Design to...
Features/Options Heat-resistant up to +90 °C High degree of protection IP 69K Metal enclosure 2 contacts
Features/Options Heat-resistant up to +90 °C High degree of protection IP 69K Metal enclosure Design to EN 50041 ES 98: Slow action , change-over contact or 2 NC/1 NO contact...
Features/Options Metal enclosure Design to EN 50041 EnOcean® wireless technology No power supply, no wiring and pipe laying required Easy programming of receiver Multi-network capable Output signal can be...
Features/Options sWave® wireless technology Thermoplastic enclosure Smallest self-sufficient position switch Switching behaviour/ hysteresis similar to microswitch No power supply, no wiring and pipe laying required Easy programming of receiver...
Features/Options Thermoplastic enclosure EnOcean® wireless technology No wiring and pipe laying required Power supply by Lithium battery Easy programming of receiver Multi-network capable Output signal can be individually configurated...
Features/Options Thermoplastic enclosure Mounting details to EN 50047 EnOcean® wireless technology No wiring and pipe laying required Power supply by Lithium battery Easy programming of receiver Multi-network capable Output...
Features/Options Thermoplastic enclosure Mounting details to EN 50047 sWave® wireless technology (SW868/SW915) or EnOcean® wireless technology (EN868) No wiring and pipe laying required Power supply by Lithium battery...
Features/Options Thermoplastic enclosure Mounting details to EN 50047 sWave® wireless technology No wiring and pipe laying required Power supply by Lithium battery Easy programming of receiver Output signal can...
Features/Options Thermoplastic enclosure sWave® wireless technology (SW868/SW915) or EnOcean® wireless technology (EN868) No wiring and pipe laying required Power supply by Lithium battery Easy programming of receiver Multi-network...
Features/Options Thermoplastic enclosure sWave® wireless technology (SW868/SW915) Smallest self-sufficient position switch Switching behaviour/ hysteresis similar to microswitch No power supply, no wiring and pipe laying required Easy programming of...
Features/Options Thermoplastic enclosure sWave® wireless technology No wiring and pipe laying required Power supply by Lithium battery Easy programming of receiver Output signal can be individually configurated at the...
Features/Options Version with higher degree of protection IP 66: From a distance of 2.5 to 3.0 m, the devices are treated with splashing water from different directions at 100 l...
Features/Options With analogue output Design to EN 50041 Wiring compartment High degree of protection IP 66 / IP 67 Various output values available: 0 … 10 VDC, 0 … 20...
Features / Options Metal enclosure 2 contacts Design to EN 50041 Wiring compartment Adjustable-length rod lever with nylon roller For light- and medium-heavy applications Ex version available
Features / Options Metal enclosure 2 contacts Watertight collar W for protection against penetration of dirt Max. traction force 130 N For limiting the hoist height Ex version available
Features / Options Metal enclosure Slow action: 2 contacts
Feautes / Options Metal enclosure 2 contacts Release by push-button (VD) or key (VS) possible Belt-alignment roller made of stainless steel 1.4104 Indicator lamps for various voltages are indicated in...
Feautes / Options Metal enclosure 2 or 4 contacts Release by push-button (VD) or key (VS) possible Belt-alignment roller made of stainless steel 1.4104 Version with Dupline or Dupline Safe...
Wireless position switches are used wherever moving machinery or plant parts must be positioned, monitored or switched off. The many different application fields range from monitoring of small load carrier...
Metal enclosure Design to EN 50041 ES 98: Slow action , change-over contact or 2 NC contacts or change-over contact with overlapping or 2 NC/1 NO contact or 1 NC/2...
Metal enclosure ES 411: Slow action , change-over contact, change-over contact with overlapping or 2 NC contacts with double break EM 411: Snap action, change-over contact with double break With...
Metal enclosure ES 41: Slow action , change-over contact, change-over contact with overlapping or 2 NC contacts with double break EM 41: Snap action, change-over contact with double break 3...
Metal enclosure ES 61: Slow action , change-over contact, change-over contact with overlapping or 2 NC contacts with double break EM 61: Snap action, change-over contact with double break 3...
Metal enclosure Slow action , change-over contact with double break 1 cable entry M16 x 1.5 Gold-plated contacts available on request Note When used as safety switch, secure the enclosure...
Metal enclosure Slow or snap action: 2 contacts Available on request with various actuating rollers
Metal enclosure Snap action, change-over contact with single break Suitable for in-line mounting With pre-wired cable Gold-plated contacts available on request Ex version available
Thermoplastic enclosure Change-over contact with double break, positive break NC contact Galvanically separated contact bridges Available for top mounting with 2 x M3 tapped holes
Thermoplastic enclosure Design to EN 50047 Horizontally slotted mounting holes Double insulated ES 95: Slow action , change-over contact, change-over contact with overlapping, 2 NC contacts or 2 NO contacts...
Thermoplastic enclosure Double insulated ES 14: Slow action , change-over contact or 2 NC contacts or 2 NC/1 NO contact with double break EM 14: Snap action, change-over contact with...
Thermoplastic enclosure Double insulated Slow action , change-over contact or 2 NC/1 NO contact with double break Slow action available with contact overlapping Version with 3 contacts has cable entry...
With analogue output Design to EN 50041 Wiring compartment High degree of protection IP 67