steute 2-pedal Medical Foot Switch MKF 2-MED GP23

Description
Features/Options High mechanical stability Non-contact switching systems Reed contacts for low currents Digital or analogue output signals Additional push-buttons LEDs Protective bracket Wireless signal transmission Class AP Plug-in connector Pressure point Special labels Different RAL colours
Datasheet
Description
Features/Options High mechanical stability Non-contact switching systems Reed contacts for low currents Digital or analogue output signals Additional push-buttons LEDs Protective bracket Wireless signal transmission Class AP Plug-in connector Pressure point Special labels Different RAL colours
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-pedal Medical Foot Switch - MKF 2-MED GP23 - steute
Ridgefield, CT, USA
2-pedal Medical Foot Switch
MKF 2-MED GP23
2-pedal Medical Foot Switch MKF 2-MED GP23
Features/Options High mechanical stability Non-contact switching systems Reed contacts for low currents Digital or analogue output signals Additional push-buttons LEDs Protective bracket Wireless signal transmission Class AP Plug-in connector Pressure point Special labels Different RAL colours

Features/Options

  • High mechanical stability
  • Non-contact switching systems
  • Reed contacts for low currents
  • Digital or analogue output signals
  • Additional push-buttons
  • LEDs
  • Protective bracket
  • Wireless signal transmission
  • Class AP
  • Plug-in connector
  • Pressure point
  • Special labels
  • Different RAL colours
Supplier's Site Datasheet

Technical Specifications

  steute
Product Category Foot Switches
Product Number MKF 2-MED GP23
Product Name 2-pedal Medical Foot Switch
Pedals Two
Configuration Normally Open
Maximum Current 1 to 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Hercules Potentiometer - Full Shield -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Protection Full Guard
Switch / Action Method Snap Action Switch; Linear, 2 Watt 1K ohm
Function Momentary; Variable; Momentary Variable Control
View Details
Foot Switches - 3252692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Protection Weather Resistant or Waterproof
Function Momentary
Base Material Thermoplastic / Plastic
View Details
Foot switch - 2F 232 - T2FH 232-20/20 -  - Schmersal Inc.
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
Pedals Two; 2
Switch / Action Method Slow Action Switch
View Details