steute Foot Switch for Surgical Microscopes MFS MICROSCOPE-MED

Description
Features/Options High mechanical stability Plastic console ideal for steute Wireless integration Zoom and focus function with central foot rest Joystick for positioning microscope 6 additional buttons with programmable functions Degree of protection IP X8 (IEC 60529) Easy-to-clean Wireless signal transmission LEDs Customised labelling Different RAL colours
Description
Features/Options High mechanical stability Plastic console ideal for steute Wireless integration Zoom and focus function with central foot rest Joystick for positioning microscope 6 additional buttons with programmable functions Degree of protection IP X8 (IEC 60529) Easy-to-clean Wireless signal transmission LEDs Customised labelling Different RAL colours
Datasheet
Datasheet Summary
Powered by GS/AI

The Foot Switch for Surgical Microscopes, part number MFS MICROSCOPE-MED, features a central foot rest for zoom and focus functions, a joystick for precise positioning of the microscope, and six additional programmable buttons. It is designed for easy cleaning and can optionally support wireless signal transmission via steute wireless SW2.4LE-MED. The product is constructed from thermoplastic and shockproof materials, with a robust silicone rocker switch and actuator suitable for operating theatre environments. It meets several standards, including IEC 60601-1 and ANSI/AAMI ES60601-1, and has an IPX8 degree of protection. The mechanical life of the switch exceeds 250,000 operations, and it supports a maximum switching voltage of 25 VAC / 60 VDC with a switch-on current of up to 1 A. The connection includes a standard 2 m cable, with other lengths available upon request.

Datasheet Summary
Powered by GS/AI

The Foot Switch for Surgical Microscopes, part number MFS MICROSCOPE-MED, features a central foot rest for zoom and focus functions, a joystick for precise positioning of the microscope, and six additional programmable buttons. It is designed for easy cleaning and can optionally support wireless signal transmission via steute wireless SW2.4LE-MED. The product is constructed from thermoplastic and shockproof materials, with a robust silicone rocker switch and actuator suitable for operating theatre environments. It meets several standards, including IEC 60601-1 and ANSI/AAMI ES60601-1, and has an IPX8 degree of protection. The mechanical life of the switch exceeds 250,000 operations, and it supports a maximum switching voltage of 25 VAC / 60 VDC with a switch-on current of up to 1 A. The connection includes a standard 2 m cable, with other lengths available upon request.

Suppliers

Company
Product
Description
Supplier Links
Foot Switch for Surgical Microscopes - MFS MICROSCOPE-MED - steute
Ridgefield, CT, USA
Foot Switch for Surgical Microscopes
MFS MICROSCOPE-MED
Foot Switch for Surgical Microscopes MFS MICROSCOPE-MED
Features/Options High mechanical stability Plastic console ideal for steute Wireless integration Zoom and focus function with central foot rest Joystick for positioning microscope 6 additional buttons with programmable functions Degree of protection IP X8 (IEC 60529) Easy-to-clean Wireless signal transmission LEDs Customised labelling Different RAL colours

Features/Options

  • High mechanical stability
  • Plastic console ideal for steute Wireless integration
  • Zoom and focus function with central foot rest
  • Joystick for positioning microscope
  • 6 additional buttons with programmable functions
  • Degree of protection IP X8 (IEC 60529)
  • Easy-to-clean
  • Wireless signal transmission
  • LEDs
  • Customised labelling
  • Different RAL colours
Supplier's Site Datasheet

Technical Specifications

  steute
Product Category Foot Switches
Product Number MFS MICROSCOPE-MED
Product Name Foot Switch for Surgical Microscopes
Unlock Full Specs
to access all available technical data

Similar Products

Hercules Potentiometer - OX Shield -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Protection Full Guard
Switch / Action Method Snap Action Switch; Linear, 2 Watt 1K ohm
Function Momentary; Variable; Momentary Variable Control
View Details
Foot switch - F 232 - TFH 232-11-2694 -  - Schmersal Inc.
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
Switch / Action Method Slow Action Switch
Maximum Current 10 amps
View Details