steute Safety Foot Switch GFS VD

Description
Features / Options GFS VD: NC contact 15-16 in series with NO contact 23-24 (internal wiring) With impulse wiping contacts GFS IK VD: without switching impulse when unlocking foot switch; NO contact 13-14 is converted into positive break NC contact by internal baffle after pressure point, Safety contact: 13-14 , Signalling contact: 21-22 Max. 4 contacts Metal enclosure Wiring compartment Available on request with special finish in RAL colour tones
Datasheet
Description
Features / Options GFS VD: NC contact 15-16 in series with NO contact 23-24 (internal wiring) With impulse wiping contacts GFS IK VD: without switching impulse when unlocking foot switch; NO contact 13-14 is converted into positive break NC contact by internal baffle after pressure point, Safety contact: 13-14 , Signalling contact: 21-22 Max. 4 contacts Metal enclosure Wiring compartment Available on request with special finish in RAL colour tones
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Foot Switch - GFS VD - steute
Ridgefield, CT, USA
Safety Foot Switch
GFS VD
Safety Foot Switch GFS VD
Features / Options GFS VD: NC contact 15-16 in series with NO contact 23-24 (internal wiring) With impulse wiping contacts GFS IK VD: without switching impulse when unlocking foot switch; NO contact 13-14 is converted into positive break NC contact by internal baffle after pressure point, Safety contact: 13-14 , Signalling contact: 21-22 Max. 4 contacts Metal enclosure Wiring compartment Available on request with special finish in RAL colour tones

Features / Options

  • GFS VD: NC contact 15-16 in series with NO contact 23-24 (internal wiring)
  • With impulse wiping contacts GFS IK VD: without switching impulse when unlocking foot switch; NO contact 13-14 is converted into positive break NC contact by internal baffle after pressure point, Safety contact: 13-14 , Signalling contact: 21-22
  • Max. 4 contacts
  • Metal enclosure
  • Wiring compartment
  • Available on request with special finish in RAL colour tones
Supplier's Site Datasheet

Technical Specifications

  steute
Product Category Foot Switches
Product Number GFS VD
Product Name Safety Foot Switch
Operating Temperature -13 to 176 F (-25 to 80 C)
Pedals One
Switch / Action Method Slow Action Switch; Impulse Wiping
Configuration Normally Open; Normally Closed
Maximum Current 6 to 16 amps
Unlock Full Specs
to access all available technical data

Similar Products

Foot switch - 2F 232 - T2F 232-11/11 -  - Schmersal Inc.
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
Pedals One; 1
Switch / Action Method Slow Action Switch
View Details
Compact, One Pedal Foot Switch With Guard - 51.075R - Altech Corp.
Specs
Protection Full Guard; Explosion Proof (optional feature)
Operating Temperature -4 to 176 F (-20 to 80 C)
Pedals One
View Details
Schaltbau S293 series - Dead-man foot switches -  - Schaltbau GmbH
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Foot Switches - 2380557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch / Action Method Snap Action Switch
Configuration Normally Open; Normally Closed
View Details