steute Datasheets for Rotary Limit Switches
Rotary limit switches use physically-actuated levers to rotate a shaft and operate the contacts in a switch, making them change state. Most products feature a rugged design and are suitable for factory and/or industrial applications; however, because these switches contain mechanical parts, they wear over time. Typically, rotary limit switches are slower than noncontact, electrical devices such as proximity sensors and photoelectric sensors.
Rotary Limit Switches: Learn more
| Product Name | Notes |
|---|---|
| Features/Options Metal enclosure Design to EN 50041 EnOcean® wireless technology No power supply, no wiring and pipe laying required | |
| Features/Options Metal enclosure Design to EN 50041 sWave® wireless technology No power supply, no wiring and pipe laying required | |
| Features/Options sWave.NET® wireless technology (SW868/SW915/SW922) Light sensor: registration by light reflection Power supply by Lithium battery (rechangeable) Simple assembly in commercially available standard shelves | |
| Features/Options sWave.NET® wireless technology Thermoplastic enclosure Mounting details to EN 50047 No wiring and pipe laying required | |
| Features/Options Thermoplastic enclosure Design to EN 50047 EnOcean® wireless technology No power supply, no wiring and pipe laying required | |
| Features/Options Thermoplastic enclosure Design to EN 50047 sWave® wireless technology (SW868/SW915) or EnOcean® wireless technology (EN868) No power supply, no wiring and pipe laying required | |
| Features/Options Thermoplastic enclosure Design to EN 50047 sWave® wireless technology No power supply, no wiring and pipe laying required | |
| Features/Options Cold-resistant down to -35 °C or heat-resistant up to +180 °C Metal enclosure Change-over contact with double break or 2 NC contacts 3 cable entries M16 x 1.5 Locking... | |
| Features/Options Cold-resistant down to -40 °C or heat-resistant up to +100 °C High degree of protection IP 67 Metal enclosure 2 contacts Release by push-button (VD) possible Available without unlocking... | |
| Features/Options Cold-resistant down to -40 °C High degree of protection IP 66 Metal enclosure 2 contacts | |
| Features/Options Cold-resistant down to -40 °C High degree of protection IP 66 Metal enclosure Design to EN 50041 ES 98: Slow action , change-over contact or 2 NC/1 NO contact... | |
| Features/Options Cold-resistant down to -40 °C High degree of protection IP 66 Thermoplastic enclosure Double insulated ES 14: Slow action , change-over contact or 2 NC/1 NO contact with double... | |
| Features/Options Cold-resistant down to -40 °C High degree of protection IP 67 Metal enclosure 4 contacts Release by push-button (VD) Available without unlocking mechanism (per EN 60947-5-1) Belt-alignment roller made... | |
| Features/Options Device group I (Mining) Equipment category M2 Metal enclosure 2 contacts | |
| Features/Options Ex zone 1 and 21 Metal enclosure 2 contacts Cable With latching and release by push-button possible Belt-alignment roller made of stainless steel 1.4104 Special version only for dust... | |
| Features/Options Ex zone 1 and 21 Metal enclosure 2 contacts Design to EN 50041 Wiring compartment Adjustable-length rod lever with nylon roller For light- and medium-heavy applications N.B.: Please state... | |
| Features/Options Ex zone 1 and 21 Metal enclosure 2 contacts Design to EN 50041 Wiring compartment Adjustable-length rod lever with nylon roller For light- and medium-heavy applications Special version only... | |
| Features/Options Ex zone 1 and 21 Metal enclosure 2 contacts Mounting details to EN 50041 Wiring compartment Adjustable-length rod lever with nylon roller For light- and medium-heavy applications Special version... | |
| Features/Options Ex zone 1 and 21 Metal enclosure 2 or 4 contacts Cable With latching and release by push-button possible Belt-alignment roller made of stainless steel 1.4104 Special version only... | |
| Features/Options Ex zone 1 and 21 sWave® wireless technology Power supply by ex-proof Lithium battery (exchange inside Ex areas possible) Thermoplastic enclosure Mounting details to EN 50047 No wiring... | |
| Features/Options Ex zone 1 and 21 Thermoplastic enclosure with metal cover Mounting and switching details to EN 50041 With pre-wired cable Actuator can be repositioned by 4 x 90° Rocking... | |
| Features/Options Heat-resistant up to +90 °C High degree of protection IP 69K Metal enclosure 2 contacts | |
| Features/Options Heat-resistant up to +90 °C High degree of protection IP 69K Metal enclosure Design to EN 50041 ES 98: Slow action , change-over contact or 2 NC/1 NO contact... | |
| Features/Options Metal enclosure Design to EN 50041 EnOcean® wireless technology No power supply, no wiring and pipe laying required Easy programming of receiver Multi-network capable Output signal can be... | |
| Features/Options sWave® wireless technology Thermoplastic enclosure Smallest self-sufficient position switch Switching behaviour/ hysteresis similar to microswitch No power supply, no wiring and pipe laying required Easy programming of receiver... | |
| Features/Options Thermoplastic enclosure Mounting details to EN 50047 EnOcean® wireless technology No wiring and pipe laying required Power supply by Lithium battery Easy programming of receiver Multi-network capable Output... | |
| Features/Options Thermoplastic enclosure Mounting details to EN 50047 sWave® wireless technology (SW868/SW915) or EnOcean® wireless technology (EN868) No wiring and pipe laying required Power supply by Lithium battery... | |
| Features/Options Thermoplastic enclosure Mounting details to EN 50047 sWave® wireless technology No wiring and pipe laying required Power supply by Lithium battery Easy programming of receiver Output signal can... | |
| Features/Options Thermoplastic enclosure sWave® wireless technology (SW868/SW915) Smallest self-sufficient position switch Switching behaviour/ hysteresis similar to microswitch No power supply, no wiring and pipe laying required Easy programming of... | |
| Features/Options Version with higher degree of protection IP 66: From a distance of 2.5 to 3.0 m, the devices are treated with splashing water from different directions at 100 l... | |
| Features / Options Metal enclosure 2 contacts Design to EN 50041 Wiring compartment Adjustable-length rod lever with nylon roller For light- and medium-heavy applications Ex version available | |
| Features / Options Metal enclosure 2 contacts Watertight collar W for protection against penetration of dirt Max. traction force 130 N For limiting the hoist height Ex version available | |
| Features / Options Metal enclosure Slow action: 2 contacts | |
| Feautes / Options Metal enclosure 2 contacts Release by push-button (VD) or key (VS) possible Belt-alignment roller made of stainless steel 1.4104 Indicator lamps for various voltages are indicated in... | |
| Feautes / Options Metal enclosure 2 or 4 contacts Release by push-button (VD) or key (VS) possible Belt-alignment roller made of stainless steel 1.4104 Version with Dupline or Dupline Safe... | |
| Wireless position switches are used wherever moving machinery or plant parts must be positioned, monitored or switched off. The many different application fields range from monitoring of small load carrier... | |
| Metal enclosure Slow or snap action: 2 contacts Available on request with various actuating rollers |