steute Wireless Foot Switch RF GFSI

Description
Features/Options Metal enclosure Available on request with special finish in RAL colour tones sWave® wireless technology (SW2.4/SW868/SW915) or EnOcean® wireless technology (EN868) No wiring and pipe laying required Easy programming of receiver Multi-network capable Output signal can be individually configurated at the receiver Ex version available / Ex wireless foot switch Ex RF GFSI
Datasheet
Description
Features/Options Metal enclosure Available on request with special finish in RAL colour tones sWave® wireless technology (SW2.4/SW868/SW915) or EnOcean® wireless technology (EN868) No wiring and pipe laying required Easy programming of receiver Multi-network capable Output signal can be individually configurated at the receiver Ex version available / Ex wireless foot switch Ex RF GFSI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireless Foot Switch - RF GFSI - steute
Ridgefield, CT, USA
Wireless Foot Switch
RF GFSI
Wireless Foot Switch RF GFSI
Features/Options Metal enclosure Available on request with special finish in RAL colour tones sWave® wireless technology (SW2.4/SW868/SW915) or EnOcean® wireless technology (EN868) No wiring and pipe laying required Easy programming of receiver Multi-network capable Output signal can be individually configurated at the receiver Ex version available / Ex wireless foot switch Ex RF GFSI

Features/Options

  • Metal enclosure
  • Available on request with special finish in RAL colour tones
  • sWave® wireless technology (SW2.4/SW868/SW915) or EnOcean® wireless technology (EN868)
  • No wiring and pipe laying required
  • Easy programming of receiver
  • Multi-network capable
  • Output signal can be individually configurated at the receiver
  • Ex version available / Ex wireless foot switch Ex RF GFSI
Supplier's Site Datasheet

Technical Specifications

  steute
Product Category Foot Switches
Product Number RF GFSI
Product Name Wireless Foot Switch
Pedal Material Metal
Unlock Full Specs
to access all available technical data

Similar Products

Foot Switches - 1222790 - RS Components, Ltd.
RS Components, Ltd.
Specs
Protection Dustproof
IP or Other Rating Ip65
View Details
Foot switch - 2F 232 - Z2F 232-11/11 -  - Schmersal Inc.
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
Pedals One; 1
Switch / Action Method Snap Action Switch
View Details
Light Duty Foot Switch -  - Tecmark Corporation
Tecmark Corporation
Specs
Protection No Guard (or Separate Guard)
Pedals One
Switch / Action Method Air Switch
View Details