steute Datasheets for Telemetry Receivers and Telemetry Transmitters
Telemetry receivers and telemetry transmitters are data acquisition components used to gather information from remote locations via wireless communication.
Telemetry Receivers and Telemetry Transmitters: Learn more
| Product Name | Notes |
|---|---|
| Features/Options sWave.NET® wireless technology Simple set-up Unlimited spatial expandability Long radio range (700 m outdoors, approx. 50 m indoors) | |
| Features/Options sWave.NET® wireless technology Thermoplastic enclosure Mounting details to EN 50047 Plug-in connector M12 No wiring and pipe laying required Power supply by Lithium battery (rechangeable) Easy programming of... | |
| Features/Options sWave® wireless technology 4 potential-free relay outputs 4 NO contacts, max. 3 A Transmitter/receiver assignment by teaching mode LEDs for indication of switching state SMA reverse plug-in connector... | |
| Features/Options EnOcean® wireless technology Communication via UDP or TCP/IP (Server or Client - Mode) Webserver based Setup Transmitter/receiver assignment by teaching mode LEDs for indication of operating state SMA... | |
| Features/Options Ex zone 1 and 21 sWave® wireless technology Power supply by ex-proof Lithium battery (exchange inside Ex areas possible) Thermoplastic enclosure Mounting details to EN 50047 Plug-in connector... | |
| Features/Options sWave® wireless technology 1 potential-free relay output 1 change-over contact, max. 6 A Transmitter/receiver assignment by teaching mode LEDs for indication of switching state SMA plug-in connector for... | |
| Features/Options sWave® wireless technology 2 potential-free relay outputs 2 change-over contacts, max. 6 A RS 232 interface Transmitter/receiver assignment by teaching mode LEDs for indication of switching state SMA... | |
| Features/Options sWave® wireless technology 4 potential-free relay outputs 4 change-over contacts, max. 6 A LEDs for indication of switching state SMA plug-in connector for external antenna | |
| Features/Options sWave® wireless technology 4 potential-free relay outputs 4 NO contacts, max. 3 A Transmitter/receiver assignment by teaching mode LEDs for indication of switching state SMA plug-in connector for... | |
| Features/Options sWave® wireless technology 4 potential-free relay outputs 4 NO contacts, max. 3 A Transmitter/receiver assignment by teaching mode LEDs for indication of switching state SMA reverse plug-in connector... | |
| Features/Options Thermoplastic enclosure Mounting details to EN 50047 Plug-in connector M12 EnOcean® wireless technology No wiring and pipe laying required Power supply by Lithium battery Easy programming of receiver... | |
| Features/Options Thermoplastic enclosure Mounting details to EN 50047 Plug-in connector M12 sWave® wireless technology (SW868/SW915) or EnOcean® wireless technology (EN868) No wiring and pipe laying required Power supply... | |
| Features/Options Thermoplastic enclosure Mounting details to EN 50047 Plug-in connector M12 sWave® wireless technology No wiring and pipe laying required Power supply by Lithium battery Easy programming of receiver... | |
| Features/Options Thermoplastic enclosure Mounting details to EN 50047 sWave® wireless technology (SW868/SW915) Plug-in connector M12 Connection: for the use with wireless sensors, series RF, 3-wire PNP sensors 24 VDC... | |
| Features/Options Thermoplastic enclosure Mounting details to EN 50047 sWave® wireless technology Plug-in connector M12 Connection: for the use with wireless sensors, series RF, 3-wire PNP sensors 24 VDC and/or... | |
| Features/Options Thermoplastic enclosure sWave® wireless technology (SW868/SW915) 4 connectors: for the use with wireless sensors, series RF, 3-wire PNP sensors 24 VDC and/or external NO contacts with gold contacts... | |
| Features/Options Thermoplastic enclosure sWave® wireless technology (SW868/SW915) No wiring and pipe laying required Power supply by Lithium battery Easy programming of receiver Output signal can be individually configurated at... | |
| Features/Options Thermoplastic enclosure sWave® wireless technology No wiring and pipe laying required Power supply by Lithium battery Easy programming of receiver Output signal can be individually configurated at the... | |
| Wireless receiver RF |