steute Datasheets for Pushbutton Switches
Pushbutton switches are mechanical switches defined by the method used to activate the switch. The activation method is typically in the form of a plunger that is pushed down to open or close the switch.
Pushbutton Switches: Learn more
| Product Name | Notes |
|---|---|
| Features/Options Device group I (Mining) Equipment category M2 Metal enclosure 2 contacts | |
| Features/Options Ex zone 1 and 21 Double insulated Slow action , change-over contact or 2 NC contacts with double break Mounting hole diameter 22.5 mm With pre-wired cable, cable length... | |
| Features/Options Ex zone 1 and 21 Polyester resin enclosure PU foam gaskets Different actuating elements like push-buttons, selector- or key switches available Versions with two or three actuating elements available... | |
| Features/Options Metal enclosure EnOcean® wireless technology No wiring and pipe laying required Integrated solar cell, no battery/rechargeabl battery required Easy programming of receiver Multi-network capable Output signal can be... | |
| Feautes / Options Thermoplastic enclosure Double insulated Slow action , change-over contact or 2 NC contacts with double break Available with contact overlapping Mounting hole diameter 22.5 mm Mounting details... | |
| Aluminium door handle, silver matt anodised Long life With plug-in connector M12 x 1, 12-pole Degree of protection IP 67 Collars (blue, red, green) are included in delivery Different variants... | |
| Thermoplastic handle Long life Green and red LED Degree of protection IP 65 With plug-in connector M12 x 1 or M23 x 1 Available as wireless switch with solar cell,... |