steute Foot Switch with Thermoplastic Enclosure KF 2

Description
Features / Options 2-pedal type Thermoplastic enclosure Small flat design Max. 2 contacts per pedal With wiring compartment or pre-wired cable, cable length 2 m Reed contacts for low currents from 1 mA to 1 A Micro switches for current load up to 5 A Version "D": with pressure point Version "HS": with Hall sensor
Datasheet
Description
Features / Options 2-pedal type Thermoplastic enclosure Small flat design Max. 2 contacts per pedal With wiring compartment or pre-wired cable, cable length 2 m Reed contacts for low currents from 1 mA to 1 A Micro switches for current load up to 5 A Version "D": with pressure point Version "HS": with Hall sensor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Foot Switch with Thermoplastic Enclosure - KF 2 - steute
Ridgefield, CT, USA
Foot Switch with Thermoplastic Enclosure
KF 2
Foot Switch with Thermoplastic Enclosure KF 2
Features / Options 2-pedal type Thermoplastic enclosure Small flat design Max. 2 contacts per pedal With wiring compartment or pre-wired cable, cable length 2 m Reed contacts for low currents from 1 mA to 1 A Micro switches for current load up to 5 A Version "D": with pressure point Version "HS": with Hall sensor

Features / Options

  • 2-pedal type
  • Thermoplastic enclosure
  • Small flat design
  • Max. 2 contacts per pedal
  • With wiring compartment or pre-wired cable, cable length 2 m
  • Reed contacts for low currents from 1 mA to 1 A
  • Micro switches for current load up to 5 A
  • Version "D": with pressure point
  • Version "HS": with Hall sensor
Supplier's Site Datasheet

Technical Specifications

  steute
Product Category Foot Switches
Product Number KF 2
Product Name Foot Switch with Thermoplastic Enclosure
Operating Temperature 14 to 140 F (-10 to 60 C)
Pedals Two
Switch / Action Method Snap Action Switch; Reed Contact, Hall Sensor, Pressure Point, with USB HID-Interface
Configuration Normally Open
Maximum Current 1 to 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - PT - Tecmark Corporation
Tecmark Corporation
Specs
Protection No Guard (or Separate Guard) (optional feature); Full Guard (optional feature)
Operating Temperature 0 to 200 F (-18 to 93 C)
Pedals One
View Details
Heavy Duty Medium Size, One Pedal Foot Switch - 51.114R - Altech Corp.
Specs
Protection No Guard (or Separate Guard); Explosion Proof (optional feature)
Operating Temperature -22 to 176 F (-30 to 80 C)
Pedals One
View Details
Foot switch - 2F 232 - T2FH 232-40HD/40HD -  - Schmersal Inc.
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
Pedals 4
Switch / Action Method Slow Action Switch
View Details