steute Datasheets for Inductive Proximity Sensors
Inductive proximity sensors detect the presence or absence of an object using a critical distance.
Inductive Proximity Sensors: Learn more
| Product Name | Notes |
|---|---|
| Features/Options Metal enclosure M8 thread Non-flush mounting To be connected to RF 96 ST or RF I/O universal transmitter | |
| Features/Options Cold-resistant down to -40 °C or heat-resistant up to +120 °C High degree of protection IP 68 Stainless steel enclosure Flush mounting Long life, no mechanical wear Suitable for... | |
| Features/Options Ex zone 0 and 20 Stainless steel enclosure Flush or non-flush mounting Long life, no mechanical wear Suitable for the food processing industry Insensitive to soiling With LED Enclosure... | |
| Features/Options Ex zone 1 and 21 in combination with universal transmitter Ex RF 96 ST Metal enclosure M12 thread Non-flush mounting With M12 coupling, 4-pole | |
| Features/Options Ex zone 1 and 21 in combination with universal transmitter Ex RF 96 ST Metal enclosure M18 thread Non-flush mounting With M12 coupling, 4-pole | |
| Features/Options Ex zone 1 and 21 in combination with universal transmitter Ex RF 96 ST Metal enclosure M30 thread Non-flush mounting With M12 coupling, 4-pole | |
| Features/Options Metal enclosure M12 thread Non-flush mounting To be conntected to RF 96 ST or RF I/O universal transmitter With M12 coupling, 4-pole | |
| Features/Options Metal enclosure M18 thread Non-flush mounting To be conntected to RF 96 ST or RF I/O universal transmitter With M12 coupling, 4-pole | |
| Features/Options Metal enclosure M30 thread Non-flush mounting To be conntected to RF 96 ST or RF I/O universal transmitter With M12 coupling, 4-pole | |
| Features / Options Metal enclosure Enclosure diameter M12 x 1 Flush mounting Long life, no mechanical wear Insensitive to soiling With LED With pre-wired cable or plug-in connector | |
| Features / Options Metal enclosure Enclosure diameter M18 x 1 Flush mounting Long life, no mechanical wear Insensitive to soiling With LED With pre-wired cable or plug-in connector | |
| Features / Options Metal enclosure Enclosure diameter M30 x 1.5 Flush mounting Long life, no mechanical wear Insensitive to soiling With LED With pre-wired cable or plug-in connector | |
| Features / Options Stainless steel enclosure Enclosure diameter M8 x 1 Flush mounting Long life, no mechanical wear Suitable for the food processing industry Insensitive to soiling With LED With... |