steute RF GFSI RF GFSI SW2.4

Description
Features/Options Metal enclosure Version "D": with pressure point Available on request with special finish in RAL colour tones sWave® wireless technology Point-to-Point connection Pairing via internal push-button Frequency hopping: 32 frequencies (200 hops/s) Easy programming of receiver Transmission of battery power
Datasheet
Description
Features/Options Metal enclosure Version "D": with pressure point Available on request with special finish in RAL colour tones sWave® wireless technology Point-to-Point connection Pairing via internal push-button Frequency hopping: 32 frequencies (200 hops/s) Easy programming of receiver Transmission of battery power
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF GFSI - RF GFSI SW2.4 - steute
Ridgefield, CT, USA
Features/Options Metal enclosure Version "D": with pressure point Available on request with special finish in RAL colour tones sWave® wireless technology Point-to-Point connection Pairing via internal push-button Frequency hopping: 32 frequencies (200 hops/s) Easy programming of receiver Transmission of battery power

Features/Options

  • Metal enclosure
  • Version "D": with pressure point
  • Available on request with special finish in RAL colour tones
  • sWave® wireless technology
  • Point-to-Point connection
  • Pairing via internal push-button
  • Frequency hopping: 32 frequencies (200 hops/s)
  • Easy programming of receiver
  • Transmission of battery power
Supplier's Site Datasheet

Technical Specifications

  steute
Product Category Foot Switches
Product Number RF GFSI SW2.4
Product Name RF GFSI
Pedal Material Metal
Unlock Full Specs
to access all available technical data

Similar Products

Foot Switches - 316939 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pole and Throw Specifications Single Pole, Single Throw
IP or Other Rating Ipx2
View Details
Schaltbau ZL290 - DSD foot switches -  - Schaltbau GmbH
Specs
Operating Temperature -13 to 140 F (-25 to 60 C)
View Details