steute Foot Switch with Metal Enclosure GFI

Description
Features / Options Metal enclosure Without protective shield Wiring compartment High level of stability Ergonomic pedal design and low pedal height Version "D": with pressure point Version "RE": with latching element Version "HS": with Hall sensor Version "POTI": with potentiometer Degree of protection IP 67/IP 68 possible on request Available on request with special finish in RAL colour tones Ex version available - see chapter / Ex foot switch Ex GFI
Datasheet
Description
Features / Options Metal enclosure Without protective shield Wiring compartment High level of stability Ergonomic pedal design and low pedal height Version "D": with pressure point Version "RE": with latching element Version "HS": with Hall sensor Version "POTI": with potentiometer Degree of protection IP 67/IP 68 possible on request Available on request with special finish in RAL colour tones Ex version available - see chapter / Ex foot switch Ex GFI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Foot Switch with Metal Enclosure - GFI - steute
Ridgefield, CT, USA
Foot Switch with Metal Enclosure
GFI
Foot Switch with Metal Enclosure GFI
Features / Options Metal enclosure Without protective shield Wiring compartment High level of stability Ergonomic pedal design and low pedal height Version "D": with pressure point Version "RE": with latching element Version "HS": with Hall sensor Version "POTI": with potentiometer Degree of protection IP 67/IP 68 possible on request Available on request with special finish in RAL colour tones Ex version available - see chapter / Ex foot switch Ex GFI

Features / Options

  • Metal enclosure
  • Without protective shield
  • Wiring compartment
  • High level of stability
  • Ergonomic pedal design and low pedal height
  • Version "D": with pressure point
  • Version "RE": with latching element
  • Version "HS": with Hall sensor
  • Version "POTI": with potentiometer
  • Degree of protection IP 67/IP 68 possible on request
  • Available on request with special finish in RAL colour tones
  • Ex version available - see chapter / Ex foot switch Ex GFI
Supplier's Site Datasheet

Technical Specifications

  steute
Product Category Foot Switches
Product Number GFI
Product Name Foot Switch with Metal Enclosure
Operating Temperature -13 to 176 F (-25 to 80 C)
Pedals One
Switch / Action Method Snap Action Switch; Slow Action Switch; Potentiometer; Latching Element, Hall Sensor, Pressure Point
Configuration Normally Open; Normally Closed
Unlock Full Specs
to access all available technical data

Similar Products

Classic IV - Guarded -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Protection Full Guard
Switch / Action Method Snap Action Switch; Electrical
Function Momentary; Single Stage Momentary
View Details
Foot switch - F 232 - TFH 232-11-2694 -  - Schmersal Inc.
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
Switch / Action Method Slow Action Switch
Maximum Current 10 amps
View Details