This surge suppressor is designed to protect valuable electronic device from damaging power spikes and interference found in all electrical power sources. When this occurs, the power strip dissipates the incoming and outgoing voltage to a level that will not damage equipment. Specifications: Electrical rating : 125V, 60Hz, 15A, 1875W Joules rating: 250J Max peak pulse current: 6500A Max Surge clamping voltage: 500V Max Surge pulse voltage: 6000V Response time: faster than 1 nanosecond Overload protection: 125V 15A circuit breaker Caution: Do not use power strip outdoors, in wet or oily conditions. Uncoil before using Fully insert plugs Keep children away Graps plug, not cord, to remove from outlet Do not use near water Do not splice, repair or modify Store indoors when not in use Do not use this power strop as a switch for refrigerator, air
| SFCable.com | |
|---|---|
| Product Category | Plugin Style Surge Suppressors |
| Product Number | 51W1-05 |
| Product Name | 6 Outlet Surge Strip Plastic |
| Mounting | Plug-in |