Liquid Controls Group; a Unit of IDEX Corporation Datasheets for Liquid Flow Meters

Liquid flow meters are used to measure the volumetric flow rate or amount of a moving liquid.
Liquid Flow Meters: Learn more

Product Name Notes
HMS1000 Wafer has been designed for water and waste water applications. The wafer style is easy to install between two existing flanges with nominal diameters from 1" to 16" and...
HMS2410 is an instrument specifically designed for sanitary food grade applications with nominal diameters from 1" to 4" and flow from 0.3 - 1,200 GPM with PTFE liners and sanitary...
HMS2500 is a flanged series of meter perfect for general industrial applications as well as water and waste water applications. With nominal diameters from 1" to 80" and flow from...
HMS3770 is for installation in piping NOT under pressure and is available in 4 sizes for piping from 4" to 72".
M-10 Meter cases are made of aluminum with meter element components of various materials as required for Class 1 or 2 construction (for metering refined petroleum products only, including aviation...
M-5 Meters cases are made of aluminum with metering chamber components of various materials as required for Classes 1, 2, 3, 4, 14, 16, and 30 construction. It has a...
M-7 Meter cases are made of aluminum with meter element components of various materials as required for Classes 1, 2, 3, 4, 14, 15, and 16 construction. Capacity is 100...
MA-15 Meters in Class 10 construction are designed for LPG bulk delivery truck and bulk loading applications (UL Listed): Capacity: 200 GPM (760 L/min.) Standard 3" inlet, 2" outlet with...
MA-4 Meters in Class 10 construction are designed specifically for LPG motor fuel applications (UL Listed): Capacity: 30 GPM (115 L/min.) Choice of 1 1/2" standard and 2" optional companion...
MA-5 Meters in Class 10 construction are designed for LPG truck and high speed LPG motor fuel applications (UL Listed): Capacity: 60 GPM (225 L/min.) Choice of 1 1/2" standard...
MA-7 Meters in Class 10 construction are designed for LPG truck and bulk loading applications (UL Listed): Capacity: 100 GPM (380 L/min.)  Class 12 construction for NH3 (Anhydrous Ammonia) service...
Micro-flow has been designed for low flow and small volume applications. Perfect for OEM filling machine applications, the Micro-flow is the smallest instrument with nominal diameters from 1/8" to 3/4"...
Supplied with 2" ANSI flanged connections.
Supplied with 3" ANSI flanged connections.
Supplied with 4 ANSI flanged connections.
Supplied with 4" ANSI flanged connections.
Supplied with 6" ANSI flanged connections.
The CE Certified HML210 Converter includes three programming keys and a 80 line x 16 character LCD display, (freely programmable). The display indicates rate of flow, total flow, and certain...
The HML110 Converter is for use with HMS1000, HMS2500 (less than 40"), HMS3700, and HMS3770 series flow sensors. The converter is a programmable, microprocessor-drive n unit providing automatic zeroing, EEProm...
The HML250 Converter is a battery operated unit and is for use with all HMS series flow sensors. The converter is a programmable, microprocessor-drive n unit providing automatic zeroing, EEProm...
The HML3-F1 is a fast sampling, frequency converter (up tp 400 samples per second) for use with HMS501 and HMS2410 flow sensors. The converter is a microprocessor driven unit providing...
The HMS5000 is a pipe clamp style meter perfect for low pressure water and waste water applications.
The HMS600 Micro-flow style has been designed for low flow and small volume applications.
The LCMass by Rheonik is a patented Coriolis mass flow meter with unique construction features that solve the problem of directly measuring the mass flow of liquids and gases. Positive...
The M-15 Meter has a capacity of 200 GPM (760L/min.). Cases are made of aluminum with meter element components of various materials as required for Classes 1, 2, 3, 4,...
The M-25 Meter has a capacity of 300 GPM (1,135L/min.). Cases are made of aluminum with meter element components of various materials as required for Class 1 & 2 construction...
The M-30 Aluminum Meter has a capacity of 350 GPM (1,325L/min.). Cases are made of aluminum with meter element components of various materials as required for Classes 1, 2, 3,...
The M-30 Cast Iron Meter has a capacity of 350 GPM (1,325L/min.). Choice of companion flanges with 4" standard and 3" optional... NPT or BSPT threads... also aluminum or steel...
The M-40 Aluminum Meter has a capacity of 450 GPM (1,700L/min). Case made of aluminum with meter element components of various materials as required for Classes 1 and 2 construction...
The M-60 Meter has a capacity of 600 GPM (2,271L/min). Case made of aluminum with meter element components of various materials as required for Classes 1, 2, 3, 14 and...
The M-7 Cast Iron Meter is intended for caustic pH Liquids and chlorinated solvents. Capacity is 100 GPM (380L/min.). Case made of Cast Iron with meter element components of various...
The M-7 Stainless Steel Meter is intended for acid pH liquids. Capacity is 100GPM (380L/min.) Case for this meter is made of 316 SS for Class 8 construction (optional with...
The M-80 Aluminum Meter has a capacity of 800GPM (3,000L/min). Cases are made of aluminum with meter element components of various materials as required for Class 2 construction for refined...
This meter is intended for acid pH liquids. Capacity is 50 GPM (190L/min). M-5 Stainless Steel cases are made of 316 S.S. for Class 8 construction (optional with some 17-4...
Two Insertion Mags for water and waste water applications are also available. HMS3700 is for installation in pressurized lines and is available in 7 sizes for piping from 10" to...