Liquid Controls Group; a Unit of IDEX Corporation Datasheets for Positive Displacement Pumps
Positive displacement pumps use a mechanical force such as gears, bladders, pistons, plungers or diaphragms to push liquid through and out of the pump.
Positive Displacement Pumps: Learn more
| Product Name | Notes |
|---|---|
| Features and Benefits¢Bundled Packages Available: Includes a Corken pump and Liquid Controls meter and register for assured system compatibility. ¢Flange to Flange œBolt-In Replacement for Other Truck... | |
| For quick deliveries of large flow transport applications, the PT30 is designed for fast loading and unloading applications required by bulk delivery companies. Bulk deliveries include aviation fuels, gasoline, diesel,... | |
| The model PT20 petroleum pump is ideal for "lube oil" deliveries that require flow rates. Applications include deliveries to service centers such as auto dealerships and quick lube companies. | |
| The model PT25 petroleum pump is suited for gasoline, fuel oil, and other delivery vehicles. The flow rates are perfect for delivering home heating fuel and gasoline and diesel to... | |
| The Z-Series Coro-Vane® truck pumps are specifically designed to perform in such severe operating conditions as high differential pressure, pump overspeeding, poor suction conditions and heavy thrust loads associated with... |