The LCMass by Rheonik is a patented Coriolis mass flow meter with unique construction features that solve the problem of directly measuring the mass flow of liquids and gases.
Positive displacement, electromagnetic, and turbine meters are VOLUMETRIC meters that measure in volume units. Coriolis mass meters, in contrast, measure MASS UNITS (weight). Such measurements are common in many industries including the chemical industry for weight-based batching and blending.
The LCMass meters stand apart in industrial applications in these important areas:
| Liquid Controls Group; a Unit of IDEX Corporation | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | RHM20 |
| Product Name | LCMass Flow Meters |
| Meter Technology | Coriolis |
| Features | Controller; Programmable; Sanitary Applications Rated |
| Process Media Type | Liquid; Gas |
| Operating Pressure | 2177 to 3600 psi (1532 to 2534 m H2O) |
| Meter Type | Mass Flow Meter |