Liquid Controls Group; a Unit of IDEX Corporation LCMass™ Flow Meters RHM60

Description
The LCMass by Rheonik is a patented Coriolis mass flow meter with unique construction features that solve the problem of directly measuring the mass flow of liquids and gases. Positive displacement, electromagnetic, and turbine meters are VOLUMETRIC meters that measure in volume units. Coriolis mass meters, in contrast, measure MASS UNITS (weight). Such measurements are common in many industries including the chemical industry for weight-based batching and blending. The LCMass meters stand apart in industrial applications in these important areas: High accuracy for low flow applications below the practical limits of volumetric meters High temperature applications to 660°F High-flow and high-pressure applications
Datasheet
Description
The LCMass by Rheonik is a patented Coriolis mass flow meter with unique construction features that solve the problem of directly measuring the mass flow of liquids and gases. Positive displacement, electromagnetic, and turbine meters are VOLUMETRIC meters that measure in volume units. Coriolis mass meters, in contrast, measure MASS UNITS (weight). Such measurements are common in many industries including the chemical industry for weight-based batching and blending. The LCMass meters stand apart in industrial applications in these important areas: High accuracy for low flow applications below the practical limits of volumetric meters High temperature applications to 660°F High-flow and high-pressure applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LCMass™ Flow Meters - RHM60 - Liquid Controls Group; a Unit of IDEX Corporation
Lake Bluff, IL, USA
LCMass™ Flow Meters
RHM60
LCMass™ Flow Meters RHM60
The LCMass by Rheonik is a patented Coriolis mass flow meter with unique construction features that solve the problem of directly measuring the mass flow of liquids and gases. Positive displacement, electromagnetic, and turbine meters are VOLUMETRIC meters that measure in volume units. Coriolis mass meters, in contrast, measure MASS UNITS (weight). Such measurements are common in many industries including the chemical industry for weight-based batching and blending. The LCMass meters stand apart in industrial applications in these important areas: High accuracy for low flow applications below the practical limits of volumetric meters High temperature applications to 660°F High-flow and high-pressure applications

The LCMass by Rheonik is a patented Coriolis mass flow meter with unique construction features that solve the problem of directly measuring the mass flow of liquids and gases.
Positive displacement, electromagnetic, and turbine meters are VOLUMETRIC meters that measure in volume units. Coriolis mass meters, in contrast, measure MASS UNITS (weight). Such measurements are common in many industries including the chemical industry for weight-based batching and blending.
The LCMass meters stand apart in industrial applications in these important areas:

  • High accuracy for low flow applications below the practical limits of volumetric meters
  • High temperature applications to 660°F
  • High-flow and high-pressure applications
Supplier's Site Datasheet

Technical Specifications

  Liquid Controls Group; a Unit of IDEX Corporation
Product Category Liquid Flow Meters
Product Number RHM60
Product Name LCMass™ Flow Meters
Meter Technology Coriolis
Features Controller; Programmable; Sanitary Applications Rated
Process Media Type Liquid; Gas
Operating Pressure 580 to 3900 psi (408 to 2745 m H2O)
Meter Type Mass Flow Meter
Unlock Full Specs
to access all available technical data

Similar Products

Flow Sensors - 256578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Media Type Liquid
Operating Pressure 145 psi (102 m H2O)
Gas Volumetric Flow Rate 0.1059 to 0.2119 SCFM (0.1801 to 0.3601 m³/hr)
View Details
Insertion Electromagnetic Flowmeter, AquaProbe - FEA100 - ABB Measurement & Analytics
Specs
Meter Technology Electromagnetic
Features Built-in Alarm Indicator; Programmable; Recorder / Totalizer Functions
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
Flow transmitter - SFTE-1U-M5F-B-2.5K - Festo Corporation
Specs
Meter Technology Thermal
Operating Temperature 32 to 122 F (0 to 50 C)
Process Media Type Liquid; Gas
View Details
2 suppliers
Flow Control Packages -  - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Meter Technology Ultrasonic
Process Media Type Liquid
Operating Pressure 14.5 to 43.5 psi (10.2 to 30.61 m H2O)
View Details