Liquid Controls Group; a Unit of IDEX Corporation Datasheets for Industrial Valves
Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more
| Product Name | Notes |
|---|---|
| Aluminum V-15 and V-30 Valves For M-15 and M-30 Meters, Classes 1, 2, 3, 4, 14, 15 and 16. PTFE (Teflon®) seals or seals made of Viton®. Angle valves may... | |
| Back Check Valves. Designed with a soft seat to prevent reverse flow and eliminate counter advancement when PTO is engaged. Includes built-in pressure relied to keep the meter, downstream piping... | |
| Explosion-proof, UL approved for NEMA 7 requirements for Class I, Division 2, Group C and D hazardous locations. | |
| Provides a constant 15 PSI differential pressure and controls flow when vapor is sensed. This Basic Diaphragm Style Valve is spring loaded and designed to fail closed. | |
| Provides simple on/off operation typically applied for security purposes to prevent unauthorized operation. | |
| Provides system security and prevents unauthorized operation. Slow closing microprocessor controlled valve, allows for preset, net and/or gross volume, and/or price. | |
| Spring Loaded Check Valves. Provides back pressure to increase air/vapor eliminator efficiency and to prevent reverse flow. | |
| The Liquid Controls E-7 Electronic, Two-Stage, Preset Valve is designed for refined fuel applications including gasoline, gasohol, diesel fuel, and fuel oil. The valve is available as part of a... | |
| V-7 Valves, Aluminum, Stainless Steel and Cast Iron. For M-5, M-7 and M-10 Meters, Classes 1, 2, 3, 4, 7, 8, 14, 15, 16, 27, 30 and 37, Buna or... |