HMS1000 Wafer has been designed for water and waste water applications. The wafer style is easy to install between two existing flanges with nominal diameters from 1" to 16" and flow from 7.9 - 20,000 GPM. PTFE (Teflon®), Ebonite or Polypropylene liners are available.
| Liquid Controls Group; a Unit of IDEX Corporation | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | HMS1000 |
| Product Name | LCMag Flow Meters |
| Meter Technology | Electromagnetic |
| Process Media Type | Liquid |
| Operating Pressure | 225 to 575 psi (158 to 405 m H2O) |
| Meter Type | Volumetric Flow Meter |
| Liquid Volumetric Flow Rate | 8.00 to 28000.00 GPM (30.3 to 106061 L/min) |