The HMS5000 is a pipe clamp style meter perfect for low pressure water and waste water applications.
| Liquid Controls Group; a Unit of IDEX Corporation | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | HMS5000 |
| Product Name | LCMag Flow Meters |
| Meter Technology | Electromagnetic |
| Process Media Type | Liquid |
| Operating Pressure | 85 psi (59.82 m H2O) |
| Meter Type | Volumetric Flow Meter |