Two Insertion Mags for water and waste water applications are also available. HMS3700 is for installation in pressurized lines and is available in 7 sizes for piping from 10" to 120".
| Liquid Controls Group; a Unit of IDEX Corporation | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | HMS3700 |
| Product Name | LCMag Flow Meters |
| Meter Technology | Electromagnetic |
| Process Media Type | Liquid |
| Operating Pressure | 225 psi (158 m H2O) |
| Meter Type | Volumetric Flow Meter |
| Accuracy | 0.2000 ±% |