The M-7 Cast Iron Meter is intended for caustic pH Liquids and chlorinated solvents. Capacity is 100 GPM (380L/min.). Case made of Cast Iron with meter element components of various materials as required for Classes 7, 27 and 37 construction. Choice of 2" NPT, BSPT or Slip Weld Companion Flanges (1 1/2" optional). ANSI and DIN adapters available (consult factory).
| Liquid Controls Group; a Unit of IDEX Corporation | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | M-7 Cast Iron |
| Product Name | M Series Flow Meters |
| Process Media Type | Liquid |
| Operating Pressure | 150 psi (106 m H2O) |
| Meter Type | Volumetric Flow Meter |
| Liquid Volumetric Flow Rate | ? to 100.00 GPM (? to 379 L/min) |
| Accuracy | 0.1250 ±% |