The M-30 Aluminum Meter has a capacity of 350 GPM (1,325L/min.). Cases are made of aluminum with meter element components of various materials as required for Classes 1, 2, 3, 4, 14,15 and 16 construction. Choice of companion flanges with 4" standard and 3" optional... NPT or BSPT threads... also aluminum or steel welding flanges.
| Liquid Controls Group; a Unit of IDEX Corporation | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | M-30 Aluminum |
| Product Name | M Series Flow Meters |
| Process Media Type | Liquid |
| Operating Pressure | 150 psi (106 m H2O) |
| Meter Type | Volumetric Flow Meter |
| Liquid Volumetric Flow Rate | ? to 350.00 GPM (? to 1326 L/min) |
| Accuracy | 0.1250 ±% |