Liquid Controls Group; a Unit of IDEX Corporation M™ Series Flow Meters M-7 Aluminum

Description
M-7 Meter cases are made of aluminum with meter element components of various materials as required for Classes 1, 2, 3, 4, 14, 15, and 16 construction. Capacity is 100 GPM (380 L/min). Choice of companion flanges with 2" standard and 1 1/2" optional NPT or BSPT threads also aluminum or steel welding flanges. ANSI and DIN adapter available (consult factory).
Datasheet
Description
M-7 Meter cases are made of aluminum with meter element components of various materials as required for Classes 1, 2, 3, 4, 14, 15, and 16 construction. Capacity is 100 GPM (380 L/min). Choice of companion flanges with 2" standard and 1 1/2" optional NPT or BSPT threads also aluminum or steel welding flanges. ANSI and DIN adapter available (consult factory).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
M™ Series Flow Meters M-7 Aluminum
M-7 Meter cases are made of aluminum with meter element components of various materials as required for Classes 1, 2, 3, 4, 14, 15, and 16 construction. Capacity is 100 GPM (380 L/min). Choice of companion flanges with 2" standard and 1 1/2" optional NPT or BSPT threads also aluminum or steel welding flanges. ANSI and DIN adapter available (consult factory).

M-7 Meter cases are made of aluminum with meter element components of various materials as required for Classes 1, 2, 3, 4, 14, 15, and 16 construction. Capacity is 100 GPM (380 L/min). Choice of companion flanges with 2" standard and 1 1/2" optional NPT or BSPT threads also aluminum or steel welding flanges. ANSI and DIN adapter available (consult factory).

Supplier's Site Datasheet

Technical Specifications

  Liquid Controls Group; a Unit of IDEX Corporation
Product Category Liquid Flow Meters
Product Number M-7 Aluminum
Product Name M™ Series Flow Meters
Process Media Type Liquid
Operating Pressure 150 psi (106 m H2O)
Meter Type Volumetric Flow Meter
Liquid Volumetric Flow Rate ? to 100.00 GPM (? to 379 L/min)
Accuracy 0.1250 ±%
Unlock Full Specs
to access all available technical data