Liquid Controls Group; a Unit of IDEX Corporation Datasheets for Flow Computers, Totalizers, and Indicators
Flow computers, totalizers, and rate indicators integrate the functions of flow and temperature measurement, computation, data acquisition, input / output (I/O) standardization, and closed loop control. They require external sensor inputs and may be used as local rate indicators.
Flow Computers, Totalizers, and Indicators: Learn more
| Product Name | Notes |
|---|---|
| A large numeral counter provides 5-digit resettable and 8-digit non-resettable totalizers. Printer provides an imprinted ticket record of the transaction. Counter and printer are legal for use on resale applications. | |
| A positive displacement meter measures gross volume regardless of temperature and/or specific gravity. On those products with linear coefficient of expansion, a Temperature Volume Compensator automatically corrects registration to indicate... | |
| Enables you to select and automatically control Preset Valve closure so that an exact predetermined volume will be delivered. Valve closure is controlled either in two stages, with a pre-shut-off... | |
| LectroCount3„¢ POS System is an electronic register that replaces the mechanical register, printer, calibration gears and/or adjuster mechanism. Retrofits to most truck mounted meters regardless of brand or... | |
| Preset Counter enables you to set a predetermined volume and control a mechanically linked valve closure so that the exact predetermined volume will be delivered and the valve will close,... | |
| Pulsers supply an electrical signal to devices such as remote totalizers, batch controllers, rate-of-flow recorders, etc. Models include Dry Reed 1 PPR or 10 PPR (50-60$ on/off) and Solid State... | |
| The LectroCount LCR 600, the latest edition of Liquid Controls' popular LectroCount line of electronic registers, is loaded with advanced functionalities that can produce real savings for your bottom line. | |
| The LectroCount„¢LCR System is an electronic register that replaces the mechanical register, calibration gears and/or adjuster mechanism. This system utilizes Weights & Measures approved hardware and software. The LCR is... |