Liquid Controls Group; a Unit of IDEX Corporation M™ Series Flow Meters M-15 Aluminum

Description
The M-15 Meter has a capacity of 200 GPM (760L/min.). Cases are made of aluminum with meter element components of various materials as required for Classes 1, 2, 3, 4, 14, 15 and 16 construction. Choice of 3" NPT and 3" BSPT connections. Also 3" aluminum or steel welded flanges.
Datasheet
Description
The M-15 Meter has a capacity of 200 GPM (760L/min.). Cases are made of aluminum with meter element components of various materials as required for Classes 1, 2, 3, 4, 14, 15 and 16 construction. Choice of 3" NPT and 3" BSPT connections. Also 3" aluminum or steel welded flanges.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
M™ Series Flow Meters M-15 Aluminum
The M-15 Meter has a capacity of 200 GPM (760L/min.). Cases are made of aluminum with meter element components of various materials as required for Classes 1, 2, 3, 4, 14, 15 and 16 construction. Choice of 3" NPT and 3" BSPT connections. Also 3" aluminum or steel welded flanges.

The M-15 Meter has a capacity of 200 GPM (760L/min.). Cases are made of aluminum with meter element components of various materials as required for Classes 1, 2, 3, 4, 14, 15 and 16 construction. Choice of 3" NPT and 3" BSPT connections. Also 3" aluminum or steel welded flanges.

Supplier's Site Datasheet

Technical Specifications

  Liquid Controls Group; a Unit of IDEX Corporation
Product Category Liquid Flow Meters
Product Number M-15 Aluminum
Product Name M™ Series Flow Meters
Process Media Type Liquid
Operating Pressure 150 psi (106 m H2O)
Meter Type Volumetric Flow Meter
Liquid Volumetric Flow Rate ? to 200.00 GPM (? to 758 L/min)
Accuracy 0.1250 ±%
Unlock Full Specs
to access all available technical data

Similar Products

Flow Switch - TELEFLO® Model 816BC - Kaydon Filtration Corporation
Kaydon Filtration Corporation
Specs
Operating Temperature -10 to 200 F (-23 to 93 C)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details
Measurement - Flow - magmeters - 159001258 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Meter Technology Electromagnetic
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details
PETRO 3003 TIGER - small-quantity-delivery - BARTEC
Specs
Operating Temperature 0 F (-18 C)
Process Media Type Liquid
Liquid Volumetric Flow Rate 7.92 to 264.00 GPM (30 to 1000 L/min)
View Details
Inline Flow Meter for Petroleum Fluids (One-Way Flow) -  - HydraCheck Inc.
Specs
Meter Technology Piston
Operating Temperature -20 to 240 F (-29 to 116 C)
Process Media Type Liquid
View Details