This meter is intended for acid pH liquids. Capacity is 50 GPM (190L/min). M-5 Stainless Steel cases are made of 316 S.S. for Class 8 construction (optional with some 17-4 pH components). Choice of 1 1/2" or 2" NPT, BSPT or Slip Weld Companion Flanges. ANSI and DIN adapter available (consult factory).
| Liquid Controls Group; a Unit of IDEX Corporation | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | M-5 Stainless Steel |
| Product Name | M Series Flow Meters |
| Process Media Type | Liquid |
| Operating Pressure | 150 psi (106 m H2O) |
| Meter Type | Volumetric Flow Meter |
| Liquid Volumetric Flow Rate | ? to 60.00 GPM (? to 227 L/min) |
| Accuracy | 0.1250 ±% |