MA-7 Meters in Class 10 construction are designed for LPG truck and bulk loading applications (UL Listed):
| Liquid Controls Group; a Unit of IDEX Corporation | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | MA-7 Aluminum |
| Product Name | MA Series Flow Meters |
| Process Media Type | Liquid |
| Operating Pressure | 300 psi (211 m H2O) |
| Meter Type | Volumetric Flow Meter |
| Liquid Volumetric Flow Rate | ? to 100.00 GPM (? to 379 L/min) |
| Accuracy | 0.1250 ±% |