HMS2410 is an instrument specifically designed for sanitary food grade applications with nominal diameters from 1" to 4" and flow from 0.3 - 1,200 GPM with PTFE liners and sanitary clamp type connections.
| Liquid Controls Group; a Unit of IDEX Corporation | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | HMS2410 |
| Product Name | LCMag Flow Meters |
| Meter Technology | Electromagnetic |
| Features | Sanitary Applications Rated |
| Approvals | 3-A Certified |
| Process Media Type | Liquid |
| Operating Pressure | 225 to 350 psi (158 to 246 m H2O) |