Liquid Controls Group; a Unit of IDEX Corporation Datasheets for Electromagnetic Flow Meters
Electromagnetic flow meters operate on Faraday's law of electromagnetic induction, which states that a voltage is induced when a conductor moves through a magnetic field.
Electromagnetic Flow Meters: Learn more
| Product Name | Notes |
|---|---|
| HMS1000 Wafer has been designed for water and waste water applications. The wafer style is easy to install between two existing flanges with nominal diameters from 1" to 16" and... | |
| HMS2410 is an instrument specifically designed for sanitary food grade applications with nominal diameters from 1" to 4" and flow from 0.3 - 1,200 GPM with PTFE liners and sanitary... | |
| HMS2500 is a flanged series of meter perfect for general industrial applications as well as water and waste water applications. With nominal diameters from 1" to 80" and flow from... | |
| HMS3770 is for installation in piping NOT under pressure and is available in 4 sizes for piping from 4" to 72". | |
| Micro-flow has been designed for low flow and small volume applications. Perfect for OEM filling machine applications, the Micro-flow is the smallest instrument with nominal diameters from 1/8" to 3/4"... | |
| The CE Certified HML210 Converter includes three programming keys and a 80 line x 16 character LCD display, (freely programmable). The display indicates rate of flow, total flow, and certain... | |
| The HML110 Converter is for use with HMS1000, HMS2500 (less than 40"), HMS3700, and HMS3770 series flow sensors. The converter is a programmable, microprocessor-drive n unit providing automatic zeroing, EEProm... | |
| The HML250 Converter is a battery operated unit and is for use with all HMS series flow sensors. The converter is a programmable, microprocessor-drive n unit providing automatic zeroing, EEProm... | |
| The HML3-F1 is a fast sampling, frequency converter (up tp 400 samples per second) for use with HMS501 and HMS2410 flow sensors. The converter is a microprocessor driven unit providing... | |
| The HMS5000 is a pipe clamp style meter perfect for low pressure water and waste water applications. | |
| The HMS600 Micro-flow style has been designed for low flow and small volume applications. | |
| Two Insertion Mags for water and waste water applications are also available. HMS3700 is for installation in pressurized lines and is available in 7 sizes for piping from 10" to... |